EN
  • EN
  • DE

MIMX8MN6CVTIZAA

Part No MIMX8MN6CVTIZAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX8MN 1.4GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8MN 4 Core, 64-Bit 1.4GHz 486-LFBGA (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX8MN
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 1.4GHz
Co-Processors/DSP ARM® Cortex®-M7
RAM Controllers DDR3L, DDR4, LPDDR4
Graphics Acceleration Yes
Display & Interface Controllers LCD, MIPI-CSI, MIPI-DSI
Ethernet GbE
SATA -
USB USB 2.0 + PHY (2)
Voltage - I/O -
Temperature Range - Operating -40°C ~ 105°C (TJ)
Security Features ARM TZ, CAAM, HAB, OCRAM, RDC, SJC, SNVS
Mounting Type Surface Mount
Package / Case 486-LFBGA, FCBGA
Supplier Device Package 486-LFBGA (14x14)
Additional Interfaces I²C, PCIe, SDHC, SPI, UART
Base Product Number MIMX8MN6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1353995-MIMX8MN6CVTIZAA
Ultra Librarian 3D Model Ultra Librarian MIMX8MN6CVTIZAA CAD Model

Description

Introducing the MIMX8MN6CVTIZAA from NXP Semiconductors

The MIMX8MN6CVTIZAA is a cutting-edge microprocessor that sits at the heart of NXP's i.MX 8M Nano family. This powerful and efficient product is designed to meet the demands of modern embedded and IoT (Internet of Things) applications. With its advanced processing capabilities, the MIMX8MN6CVTIZAA is an ideal choice for developers looking to create sophisticated devices that require multimedia, audio, voice, and video processing in a compact form factor.

Key Features:

  • High-Performance Computing: At the core of the MIMX8MN6CVTIZAA is a quad-core ARM Cortex-A53 processor, which can operate at speeds up to 1.5 GHz. This provides the computational power necessary to handle complex tasks and multitasking with ease.
  • Energy Efficiency: The processor is built using an advanced 14nm FinFET process technology, offering an optimal balance between performance and power consumption, making it suitable for battery-powered applications.
  • Rich Multimedia Support: It comes with a GC7000Lite GPU that supports OpenGL ES, Vulkan, and OpenCL, which is perfect for driving graphical user interfaces and 3D graphics. Additionally, it includes 1080p video processing capabilities, enhancing multimedia experiences.
  • Flexible Memory Options: The MIMX8MN6CVTIZAA supports a range of memory interfaces, including LPDDR4, DDR4, and eMMC 5.1, providing flexibility for system designers to choose the appropriate memory solutions for their applications.
  • Advanced Connectivity: With integrated features such as Gigabit Ethernet, USB 3.0, and PCIe 2.0, this product ensures high-speed data transfers and connectivity options for peripherals and network connections.
  • Robust Security: Security is a priority for the i.MX 8M Nano family. The MIMX8MN6CVTIZAA includes a dedicated security block that provides cryptographic acceleration and secure boot capabilities to protect sensitive data and prevent unauthorized code execution.

This versatile processor is designed to support a wide range of applications, including industrial automation, consumer electronics, smart home devices, and more. Its high level of integration reduces the complexity and cost of additional components, making it a cost-effective solution for product development.

With the MIMX8MN6CVTIZAA, NXP continues its tradition of delivering reliable, high-performance processors that drive innovation in the embedded and IoT sectors. Whether you're developing a smart appliance, an interactive kiosk, or a portable medical device, this microprocessor offers the features and capabilities to bring your vision to life.

You May Also Be Interested in

Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.3563 $74.7126
4+ $30.6513 $122.6052
6+ $29.6935 $178.1610
7+ $28.7356 $201.1492
9+ $27.7778 $250.0002
13+ $24.9042 $323.7546
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess