EN
  • EN
  • DE

MIMXRT1015DAF5B

Part No MIMXRT1015DAF5B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 100LQFP / ARM® Cortex®-M7 RT1010 Microcontroller IC 32-Bit Single-Core 500MHz External Program Memory 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series RT1010
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 500MHz
Connectivity EBI/EMI, I²C, SAI, SPDIF, SPI, UART/USART, USB2.0 OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 57
Program Memory Size -
Program Memory Type External Program Memory
EEPROM Size -
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 9x12b
Oscillator Type External, Internal
Temperature Range - Operating 0°C ~ 95°C (TJ)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MIMXRT1015
REACH Status REACH Unaffected
Win Source Part Number 1356455-MIMXRT1015DAF5B
Ultra Librarian 3D Model Ultra Librarian MIMXRT1015DAF5B CAD Model

Description

The NXP MIMXRT1015DAF5B is a highly integrated, versatile microcontroller designed to enable the next generation of high-performance industrial, IoT, and automotive applications. This advanced MCU is part of the i.MX RT1015 series, which is known for its high processing power, real-time functionality, and rich set of features.

Key Features

  • Core: The MIMXRT1015DAF5B is built around an ARM Cortex-M7 core running at speeds up to 500 MHz, delivering high CPU performance and real-time response.
  • Memory: It includes 128KB of on-chip RAM and supports external flash memories with an interface for HyperFlash, QuadSPI, and other types of serial flash, providing ample storage for complex applications.
  • Graphics: For applications requiring graphical interfaces, this MCU offers a 2D graphics acceleration engine to help reduce CPU load and enhance visual outputs.
  • Connectivity: It comes with a variety of connectivity options including USB 2.0 OTG with PHY, CAN, and multiple UART, SPI, and I2C interfaces, making it ideal for connected devices.
  • Audio: With its I2S audio interface, the MIMXRT1015DAF5B can handle audio processing for applications like smart speakers or sound bars.
  • Security: Security features include secure boot, AES-128 encryption, and High Assurance Boot (HAB) to ensure the integrity and confidentiality of your application.
  • Power Efficiency: Designed for low-power operation, it includes multiple power-saving modes to extend battery life in portable devices.

Applications

The versatility of the MIMXRT1015DAF5B makes it suitable for a wide range of applications. It is an ideal choice for advanced industrial control systems, IoT edge devices, smart home controllers, automotive infotainment, and audio systems, as well as consumer electronics that demand quick processing capabilities and real-time operations.

Development Support

NXP provides comprehensive development support for the MIMXRT1015DAF5B, including software development kits (SDKs), hardware development tools, and a strong ecosystem of third-party resources to help accelerate product development and reduce time to market.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6686 $53.3430
12+ $8.7537 $105.0444
18+ $8.4802 $152.6436
25+ $8.2066 $205.1650
32+ $7.9331 $253.8592
43+ $7.1124 $305.8332
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess