EN
  • EN
  • DE
  • IT

MIMXRT1064DVL6A

Part No MIMXRT1064DVL6A
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 196MAPBGA  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 600MHz 4MB (4M x 8) FLASH 196-LFBGA (10x10)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series RT1064
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 600MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 127
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
RAM Size 1M x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 20x12b
Oscillator Type External, Internal
Temperature Range - Operating 0°C ~ 95°C (TJ)
Mounting SMD (SMT)
Package / Case 196-LFBGA
Supplier Device Package 196-LFBGA (10x10)
Base Product Number MIMXRT1064
Other Names 568-14707,935377469557
Standard Package 240
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263838-MIMXRT1064DVL6A
Ultra Librarian 3D Model Ultra Librarian MIMXRT1064DVL6A CAD Model

Description

The NXP MIMXRT1064DVL6A is a state-of-the-art microcontroller that belongs to the i.MX RT series, known for its high performance and rich feature set. It is designed to bridge the gap between high-performance and integration while providing cost-effective solutions. This makes it an ideal choice for a wide range of industrial, automotive, and consumer applications where efficiency and processing power are critical.

Key Features

  • Cortex-M7 Core: At the heart of the MIMXRT1064DVL6A is the ARM Cortex-M7 core, which operates at a remarkable speed of up to 600 MHz, delivering the high computational power needed for complex applications.
  • Advanced Integration: This microcontroller integrates a range of features including 1MB of SRAM, 4MB of on-chip flash, and a variety of communication interfaces such as Ethernet, CAN, USB, and more.
  • Graphics Acceleration: With its 2D graphics acceleration engine, the MIMXRT1064DVL6A is well-suited for applications requiring dynamic visual displays.
  • Audio Capabilities: It also includes an array of audio features with support for multiple audio interfaces, making it perfect for sound processing and multimedia applications.

Performance and Flexibility

The MIMXRT1064DVL6A is designed to offer developers a flexible platform that combines the benefits of microcontrollers with the high performance of application processors. This is achieved through its high-speed GPIOs, analog inputs, and advanced peripherals that can be configured to meet the specific needs of the application.

Development Support

NXP provides comprehensive development support for the MIMXRT1064DVL6A with software tools, development boards, and a strong ecosystem of partners. Designers can leverage the MCUXpresso SDK, various IDEs, and configuration tools to streamline the development process and bring products to market faster.

Applications

The versatility of the MIMXRT1064DVL6A makes it suitable for a broad range of applications, including but not limited to:

  • Industrial Control Systems
  • Internet of Things (IoT) Devices
  • Consumer Electronics
  • Automotive Infotainment
  • Home and Building Automation

In summary, the NXP MIMXRT1064DVL6A microcontroller offers an optimal blend of performance, integration, and cost-effectiveness, making it a top choice for designers looking to push the boundaries of what's possible with today's embedded systems.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5866 $70.3464
9+ $14.4301 $129.8709
13+ $13.9792 $181.7296
18+ $13.5282 $243.5076
23+ $13.0773 $300.7779
30+ $11.7244 $351.7320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,060 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess