EN
  • EN
  • DE

MIMXRT1172CVM8A

Part No MIMXRT1172CVM8A
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 289MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168940-MIMXRT1172CVM8A
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series RT1170
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 800MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SAI, SPDIF, SPI, UART/USART, USB OTG
Ultra Librarian 3D Model Ultra Librarian MIMXRT1172CVM8A CAD Model

Description

Product Overview: MIMXRT1172CVM8A

The MIMXRT1172CVM8A is a state-of-the-art microcontroller product from NXP Semiconductors, designed to bridge the gap between high-performance applications and traditional microcontrollers. This product is part of the i.MX RT1170 series, which is known for its high-speed computation, advanced multimedia features, and flexible connectivity options.

Key Features

  • Core: The MIMXRT1172CVM8A boasts a dual-core configuration with an Arm® Cortex®-M7 core running up to 1 GHz and a Cortex-M4 core running up to 400 MHz. This powerful combination ensures high efficiency and performance for complex applications.
  • Memory: Equipped with a rich set of memory resources, it includes 2MB of on-chip SRAM and support for external flash memories, providing ample space for code and data storage.
  • Graphics Acceleration: With a 2D graphics acceleration engine and support for parallel LCD and MIPI-DSI displays, this microcontroller is capable of delivering advanced graphical user interfaces and vibrant visual experiences.
  • Connectivity: The device features a wide range of connectivity options such as high-speed USB with PHY, Ethernet, CAN FD, and FlexSPI interfaces, facilitating versatile peripheral integration and internet connectivity.
  • Audio: For audio applications, the MIMXRT1172CVM8A comes with an S/PDIF interface and supports multiple audio interfaces, making it an excellent choice for digital audio systems.
  • Security: Security features include an on-the-fly AES decryption for external flash, secure boot, and a high assurance boot (HAB) to ensure the integrity and confidentiality of applications.

Applications

The MIMXRT1172CVM8A is well-suited for a wide range of applications, including industrial automation, IoT edge computing, smart home devices, audio systems, and consumer electronics, where high computing power and advanced multimedia capabilities are essential.

Conclusion

In summary, the MIMXRT1172CVM8A by NXP Semiconductors is a robust microcontroller that offers a perfect blend of high performance, rich multimedia, and flexible connectivity. Its dual-core architecture and comprehensive feature set make it an ideal choice for designers looking to create sophisticated and secure products in a competitive market.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2226 $54.6678
7+ $14.9519 $104.6633
11+ $14.4846 $159.3306
15+ $14.0174 $210.2610
19+ $13.5502 $257.4538
25+ $12.1484 $303.7100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 536 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess