EN
  • EN
  • DE

MK10DX128VLH7

Part No MK10DX128VLH7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K10 Sub-Family | IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 44
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 32K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 26x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MK10DX128
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1223822-MK10DX128VLH7
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK10DX128VLH7 CAD Model

Description

Product Overview: NXP MK10DX128VLH7 Microcontroller

The NXP MK10DX128VLH7 is a cutting-edge microcontroller unit (MCU) from the Kinetis K10 MCU family, designed to deliver exceptional performance and versatility for a wide range of applications. This 32-bit MCU is built on the ARM Cortex-M4 core, offering users a perfect blend of energy efficiency and processing power, with a maximum CPU speed of 72 MHz.

Key Features

  • Core: ARM Cortex-M4 running at up to 72 MHz with Floating Point Unit (FPU)
  • Memory: 128 KB flash memory and 16 KB RAM, facilitating complex applications and data-intensive operations.
  • Communication: Multiple communication interfaces including I2C, SPI, UART, and USB 2.0 for versatile connectivity options.
  • Analog: Integrated analog modules with 16-bit ADCs, 12-bit DACs, and analog comparators for precise signal management.
  • Timers: A range of timing and control capabilities with PWM, general-purpose timers, and real-time clock.
  • Operating Voltage: 1.71V to 3.6V, enabling power-efficient operation for battery-powered devices.
  • Package: 64-LQFP package, which is suitable for space-constrained applications.
  • Temperature Range: -40°C to +105°C operating temperature range, ensuring reliable performance across diverse environments.

Applications

The MK10DX128VLH7 is ideal for a broad spectrum of applications. Its robust feature set makes it suitable for industrial control systems, medical devices, smart metering, automotive applications, and IoT devices. The MCU's low-power capabilities and rich set of peripherals support the development of complex and power-sensitive applications.

Design Support

NXP provides comprehensive design support for the MK10DX128VLH7 MCU, including development tools, software libraries, and reference designs. Designers can leverage NXP's software and hardware development platforms to accelerate the product development cycle and bring innovative products to market faster.

With its advanced architecture, extensive integration, and support for real-time processing, the NXP MK10DX128VLH7 MCU is a powerful and flexible solution for your next embedded design project.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1912 $56.7648
9+ $11.6440 $104.7960
14+ $11.2802 $157.9228
19+ $10.9163 $207.4097
24+ $10.5524 $253.2576
32+ $9.4608 $302.7456
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,595 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess