EN
  • EN
  • DE

MK10DX128VLK7

Part No MK10DX128VLK7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K10 Sub-Family | IC MCU 32BIT 128KB FLASH 80FQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 56
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 32K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 31x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Family Part Number MK10DX128
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1223823-MK10DX128VLK7
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK10DX128VLK7 CAD Model

Description

The MK10DX128VLK7 is a state-of-the-art microcontroller unit (MCU) from the Kinetis K10 MCU family, designed and manufactured by NXP Semiconductors. This high-performance device is built on the ARM Cortex-M4 core, offering exceptional processing power and efficiency, tailored for embedded applications that require a rich feature set and robust performance.

Key Features

  • Core: ARM Cortex-M4 running at up to 50 MHz, with Floating Point Unit (FPU).
  • Memory: 128 KB of flash memory and 16 KB of RAM, providing ample space for complex applications.
  • Communication Interfaces: Includes multiple communication interfaces such as I2C, SPI, UART, and USB 2.0 Full Speed, facilitating versatile connectivity options.
  • Analog Modules: Features analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and analog comparators, supporting a wide range of sensor and analog interfacing.
  • Timers: Multiple flexible timers, including PWM, for precise control in timing-sensitive applications.
  • Supply Voltage: Operates within a range of 1.71V to 3.6V, ensuring energy efficiency and battery-friendly operation.
  • Packages: Available in a 80-pin LQFP package, suitable for space-constrained applications.
  • Temperature Range: Industrial temperature range from -40°C to +105°C, allowing reliable operation in harsh environments.
  • Security and Reliability: Incorporates features like a hardware random-number generator and cyclic redundancy check (CRC) validation to enhance security and data integrity.

Applications

The MK10DX128VLK7 MCU is ideal for a broad range of applications, including but not limited to industrial control systems, medical devices, smart metering, and home automation. Its rich set of features and connectivity options make it a versatile choice for designers looking to create sophisticated and reliable systems.

Support and Resources

NXP provides comprehensive support for the MK10DX128VLK7, including development tools, software libraries, and reference designs. Engineers can access NXP's online resources to accelerate the development process and bring products to market more quickly and efficiently.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8251 $50.4753
8+ $13.8052 $110.4416
12+ $13.3738 $160.4856
16+ $12.9424 $207.0784
20+ $12.5110 $250.2200
27+ $11.2167 $302.8509
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess