EN
  • EN
  • DE

MK10DX256VLH7

Part No MK10DX256VLH7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K10 Sub-Family | IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 44
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 64K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 26x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MK10DX256
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1223825-MK10DX256VLH7
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MK10DX256VLH7 CAD Model

Description

The NXP MK10DX256VLH7 is a high-performance microcontroller designed to cater to a wide range of applications, particularly in the fields of industrial control, automotive, and IoT. This device is part of the Kinetis K10 MCU family that is built on the ARM Cortex-M4 core, offering a blend of energy efficiency and processing power.

Key Features

  • Core: ARM Cortex-M4 running at up to 72 MHz with a Floating Point Unit (FPU) for enhanced computational capabilities.
  • Memory: 256 KB of flash memory and 32 KB of RAM provide ample space for complex applications and data storage.
  • Communication Interfaces: Includes multiple communication interfaces such as I2C, SPI, UART/USART, CAN, and USB for versatile connectivity options.
  • Analog Modules: Features analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and analog comparators for interfacing with a variety of sensors and actuators.
  • Timers: A rich set of timers including PWM, general-purpose, and real-time clock for precise time-related functions.
  • Operating Conditions: Designed to operate within a temperature range of -40°C to +105°C, making it suitable for harsh environments.
  • Package: Available in a 64-LQFP (Low Quad Flat Package) that is both space-efficient and suitable for automated assembly processes.
  • Security and Reliability: Incorporates features such as a hardware random-number generator and cyclic redundancy check (CRC) validation for enhanced security and data integrity.

Applications

The MK10DX256VLH7 is designed to meet the needs of a diverse range of applications. It is ideal for industrial automation systems, automotive electronics, smart energy management, and portable medical devices. Its robust set of features also make it suitable for complex IoT devices that require reliable data processing and connectivity.

Development Support

NXP provides comprehensive development support for the MK10DX256VLH7 with software libraries, development tools, and reference designs to help accelerate product development and reduce time-to-market. Developers can leverage NXP's extensive ecosystem to create innovative and high-performing solutions based on the Kinetis K10 family of microcontrollers.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8992 $55.5968
9+ $11.4045 $102.6405
14+ $11.0481 $154.6734
19+ $10.6917 $203.1423
25+ $10.3353 $258.3825
33+ $9.2661 $305.7813
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess