EN
  • EN
  • DE

MK20DN128VMP5

Part No MK20DN128VMP5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 64MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 64-MAPBGA (5x5)
Manufacturer NXP
Series Kinetis K20
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 13x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LFBGA
Case / Package 64-MAPBGA (5x5)
Family Name MK20DN128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 640
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884943-MK20DN128VMP5
Ultra Librarian 3D Model Ultra Librarian MK20DN128VMP5 CAD Model

Description

The NXP MK20DN128VMP5 microcontroller is a high-performance, low-power, 32-bit ARM Cortex-M4 based MCU designed to cater to a wide range of embedded applications. This device is part of the Kinetis K20 family and is particularly suitable for smart metering, industrial control, medical devices, and IoT applications where efficiency and processing power are crucial.

Key Features

  • CPU: ARM Cortex-M4 running at up to 50MHz, with a Floating Point Unit (FPU) for enhanced computational capabilities.
  • Memory: Equipped with 128KB of flash memory and 16KB of SRAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Includes a variety of communication features such as multiple SPI, I2C, and UART interfaces, as well as USB 2.0 Full-Speed and CAN modules, facilitating versatile peripheral connections.
  • Digital and Analog Peripherals: Offers a range of peripherals, including a 16-bit ADC with multiple channels, a 12-bit DAC, and several timers and PWM channels for precise control operations.
  • Operating Voltage: Supports a wide range of operating voltages from 1.71V to 3.6V, enabling use in low-power applications.
  • Package: Comes in a MAPBGA-64 packaging, which is ideal for space-constrained applications.

Advanced Security

The MK20DN128VMP5 microcontroller incorporates advanced security features such as hardware CRC modules to ensure data integrity, and a Random Number Generator (RNG) for secure data encryption, making it a reliable choice for applications that require robust security measures.

Energy Efficiency

This microcontroller is designed with energy efficiency in mind. It features flexible low-power modes, including a deep sleep mode, which significantly reduces power consumption when the device is inactive, while allowing for fast wake-up times when required.

Development Support

NXP provides comprehensive development support for the MK20DN128VMP5 with a range of software tools, libraries, and development kits to accelerate the design process. The MCU is supported by NXP's MCUXpresso IDE and software development kit (SDK), as well as third-party development environments, simplifying the task of creating advanced applications on this platform.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess