EN
  • EN
  • DE

MK20DX128VLH7

Part No MK20DX128VLH7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 40
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 32K x 8
Supply Voltage - Operating 1.71 V to 3.6 V
Data Converters A/D 24x16b, D/A 1x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 1077497-MK20DX128VLH7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MK20DX128VLH7 CAD Model

Description

The NXP MK20DX128VLH7 is a high-performance, low-power microcontroller designed to meet the demanding requirements of a wide range of embedded applications. As part of the Kinetis K20 family, this device is built on the ARM Cortex-M4 core, offering a perfect blend of energy efficiency and computational power.

Key Features:

  • Core: ARM Cortex-M4 running at up to 72 MHz with Floating Point Unit (FPU)
  • Memory: 128 KB of flash memory and 16 KB of SRAM, providing ample space for complex applications.
  • Communication Interfaces: Includes a variety of options such as USB 2.0 Full-Speed/OTG, multiple SPI, I2C, and UARTs for versatile connectivity.
  • Timers: Multiple flexible timers, including PWM, for precise control in real-time applications.
  • Analog Modules: Equipped with high-resolution ADCs and DACs for accurate analog signal processing.
  • Operating Voltage: 1.71V to 3.6V, supporting a range of power supply options.
  • Package: Available in an 64-pin LQFP package, suitable for space-constrained applications.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation under harsh conditions.

Applications:

The MK20DX128VLH7 is ideal for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Medical Devices
  • Consumer Electronics
  • Automotive Control Units
  • Internet of Things (IoT) Devices

With its rich set of features and capabilities, the NXP MK20DX128VLH7 microcontroller is a robust solution for designers looking to create advanced and efficient embedded systems. Its integration of a powerful ARM Cortex-M4 core with extensive peripheral support and connectivity options makes it an excellent choice for next-generation applications that require high performance and low power consumption.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5544 $62.2176
8+ $12.7626 $102.1008
13+ $12.3638 $160.7294
17+ $11.9650 $203.4050
22+ $11.5661 $254.4542
29+ $10.3696 $300.7184
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess