EN
  • EN
  • DE

MK20DX256VLL7

Part No MK20DX256VLL7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K20 Sub-Family | IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 66
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 64K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 33x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number MK20DX256
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1223881-MK20DX256VLL7
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK20DX256VLL7 CAD Model

Description

The NXP MK20DX256VLL7 is a state-of-the-art microcontroller that belongs to the Kinetis K20 32-bit MCU family. This microcontroller is designed for high-performance, low-power applications and is equipped with a wealth of features that make it an ideal choice for a broad range of applications, including industrial control, medical systems, and consumer electronics.

At the heart of the MK20DX256VLL7 is an ARM Cortex-M4 core that runs at a speed of up to 72 MHz. This powerful core includes a Floating Point Unit (FPU) that enhances the microcontroller's ability to handle computationally demanding tasks such as digital signal processing. The MCU comes with 256KB of flash memory and 64KB of RAM, providing ample space for complex applications and data storage.

The MK20DX256VLL7 also boasts a variety of connectivity options. It includes multiple communication interfaces such as USB 2.0 Full-speed OTG, multiple SPI, I2C, and UART interfaces, enabling it to connect with a wide array of peripherals and other devices. The inclusion of a Secure Digital Host Controller (SDHC) supports SD card communication, which is essential for applications that require data logging or storage.

For enhanced security, the microcontroller features a hardware encryption module that can handle algorithms like AES, DES, and 3DES, providing robust protection for sensitive data. Additionally, the device includes a Random Number Generator Accelerator (RNGA) and a Cyclic Redundancy Check (CRC) module to ensure data integrity.

The MK20DX256VLL7 is designed with power efficiency in mind, offering multiple power-saving modes, such as low-leakage wakeup and multiple low-power modes, which allow the microcontroller to conserve energy when not in full operation. This makes it particularly well-suited for battery-powered or energy-sensitive applications.

With its rich set of analog features, including multiple 16-bit ADCs, DACs, and analog comparators, the MK20DX256VLL7 can interface directly with sensors and other analog devices, further broadening its application scope. The microcontroller is packaged in a 100-pin LQFP, which provides a compact footprint while still offering enough pins for complex tasks.

In summary, the NXP MK20DX256VLL7 is a versatile and powerful microcontroller that delivers high performance, extensive connectivity, and advanced security features, all while maintaining energy efficiency, making it an excellent choice for a myriad of sophisticated embedded systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1616 $60.6464
9+ $12.4403 $111.9627
13+ $12.0516 $156.6708
18+ $11.6628 $209.9304
23+ $11.2741 $259.3043
30+ $10.1078 $303.2340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 488 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess