EN
  • EN
  • DE

CA747/2

Part No CA747/2
Manufacturer Altech corporation
Catalog Terminal Blocks
Description JUMPER TERM BLK 2POS ROUND PINS  /  2 Position Terminal Block, Cross Connection Jumper Round Pins
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Accessories - Jumpers
Mfr Altech Corporation
Package Bulk
Type Terminal Block, Cross Connection
Number of Positions 2
Style Round Pins
For Use With/Related Products ODL4U, CMT4, CMB4
Base Product Number CA747
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Standard Package 100
Win Source Part Number 1163323-CA747/2
Ultra Librarian 3D Model Ultra Librarian CA747/2 CAD Model

Description

The Altech Corporation CA747/2 is a jumper designed for use with terminal blocks. This jumper facilitates easy and efficient electrical connections between adjacent terminal points within a terminal block assembly. It is a crucial component in creating common potential circuits or distributing power and signals across multiple terminals.

Applications

  • Connecting adjacent terminals in terminal blocks.
  • Creating common potential circuits.
  • Distributing power across multiple terminals.
  • Signal routing within control panels.
  • Industrial automation systems.

Features

  • Efficient Connection: Provides a reliable and quick method to connect adjacent terminals, reducing wiring time.
  • Durable Construction: Made from high-quality materials to ensure long-lasting performance in various environmental conditions.
  • Easy Installation: Designed for simple and tool-free installation, minimizing setup time and effort.
  • Compact Design: The compact size ensures minimal space usage within the terminal block assembly.
  • Insulated Body: The body is insulated to prevent short circuits and ensure safe operation.

Benefits

  • Reduced Wiring Time: Simplifies the wiring process, saving time and labor costs.
  • Improved Circuit Reliability: Ensures consistent and secure electrical connections, enhancing circuit performance.
  • Enhanced Safety: The insulated design minimizes the risk of electrical hazards.
  • Flexibility: Allows for easy modification and expansion of terminal block configurations.
  • Cost-Effective Solution: Provides a simple and economical way to achieve desired electrical connections.

Additional Details

The CA747/2 jumper is typically made from a conductive metal, such as copper or brass, and features an insulated housing for added safety. It is designed to be compatible with a range of Altech terminal blocks, ensuring seamless integration. The jumper is available in various sizes and configurations to accommodate different terminal block arrangements and wiring needs. Its robust construction and reliable performance make it a valuable component in any electrical control or distribution system. Ensure compatibility with specific terminal block models prior to installation.

You May Also Be Interested in

Amphenol Anytek
18 Position Wire to Board Terminal Block 35° (145°) Angle with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
HARTING
TERM BLK 2POS SIDE ENTRY 5MM PCB
Need more? Email Us
WAGO Corporation
PCB TERMINAL BLOCK; 2.5 MM; PIN
Lowest to $0.9681
Weidmuller
PCB TERMINAL 5.00MM
Need more? Email Us
Amphenol Anytek
10 Position Wire to Board Terminal Block 35° (145°) Angle with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Phoenix Contact
CONN TERM BLK FEED THRU 10-24AWG
Lowest to $0.5982
TE Connectivity
CONN SOCKET ASSY
Need more? Email Us
Amphenol Anytek
6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295" (7.50mm) Through Hole
Need more? Email Us
Phoenix Contact
CONN TERM BLK FEED THRU 12-30AWG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess