EN
  • EN
  • DE

MK20DX256ZVLL10

Part No MK20DX256ZVLL10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K20 Sub-Family Data Sheet | IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 66
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 64K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 33x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number MK20DX256
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1223884-MK20DX256ZVLL10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK20DX256ZVLL10 CAD Model

Description

Product Overview: NXP MK20DX256ZVLL10 Microcontroller

The NXP MK20DX256ZVLL10 is a high-performance, low-power microcontroller designed to meet the demands of sophisticated embedded applications. Part of the Kinetis K20 family, this microcontroller is based on the ARM Cortex-M4 core, offering users a balanced combination of computational power and energy efficiency.

Boasting a maximum operating frequency of up to 100 MHz, the MK20DX256ZVLL10 is equipped with 256 KB of flash memory and 64 KB of RAM, providing ample space for complex software applications and data buffering. Its flash memory also features FlexMemory, a flexible and configurable memory architecture that allows for easy upgrades and memory expansion.

The microcontroller includes a variety of peripherals that enhance its connectivity and sensor interfacing capabilities. These peripherals include multiple serial communication interfaces such as I2C, SPI, and UART, as well as USB 2.0 Full-Speed/OTG, enabling it to handle data communication with ease. For real-time control applications, it offers a rich set of timers, motor control PWMs, and a 16-channel 12-bit ADC for accurate analog sensor reading.

The MK20DX256ZVLL10 is designed with robust security features in mind. It incorporates a hardware CRC module to ensure data integrity, as well as a random number generator to support cryptographic operations. Additionally, the device features a Memory Protection Unit (MPU) that enhances the reliability of the system by preventing unauthorized memory access.

With its low-power design, the MK20DX256ZVLL10 supports multiple power-saving modes, making it ideal for battery-powered or energy-sensitive applications. The microcontroller's flexible power management system allows it to maintain responsiveness and performance while minimizing power consumption.

Housed in a compact LQFP-100 package, the NXP MK20DX256ZVLL10 is suitable for space-constrained applications, yet does not compromise on the breadth of features and performance. It is a versatile choice for a wide range of applications, including industrial control, medical devices, smart metering, and IoT endpoints.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess