EN
  • EN
  • DE

MK20DX64VLH7

Part No MK20DX64VLH7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP / MCU 32-bit ARM Cortex M4 RISC 64KB Flash 1.8V/2.5V/3.3V 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K20
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 72MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 16K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 24x16b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 788874-MK20DX64VLH7
Popularity Medium
Supply and Demand Status Limited
Family Name MK20DX64
Introduction Date July 21, 2012
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MK20DX64VLH7 CAD Model

Description

NXP MK20DX64VLH7 Microcontroller

The NXP MK20DX64VLH7 microcontroller is a highly capable, low-power device designed for sophisticated embedded applications. This microcontroller is part of NXP's Kinetis K20 50 MHz family and is built around the ARM Cortex-M4 core, which provides an excellent balance between power efficiency and processing capability.

With 64KB of RAM and 256KB of flash memory, the MK20DX64VLH7 offers ample space for application code and data storage, making it a suitable choice for complex applications that require a significant amount of memory. The device operates at a voltage range of 1.71V to 3.6V, providing flexibility for various power supply designs and ensuring compatibility with both battery-powered and mains-connected applications.

The microcontroller features a rich set of peripherals, including multiple communication interfaces such as I2C, SPI, and UART, which allow for easy integration into a wide range of systems. It also includes a USB 2.0 Full-speed OTG controller, enabling connectivity with USB devices and hosts. The MK20DX64VLH7 supports various analog components, such as a 16-bit ADC, a 12-bit DAC, and analog comparators, making it suitable for interfacing with sensors and other analog devices.

For enhanced security, the MK20DX64VLH7 incorporates features such as hardware CRC (Cyclic Redundancy Check) module to ensure data integrity, and a Random Number Generator Accelerator for cryptographic operations. The device also supports a variety of timers, including a PWM (Pulse Width Modulation) timer for precise control over motor and other actuator operations.

Developers will appreciate the ease of development provided by the MK20DX64VLH7, which is supported by a range of development tools, including NXP's own software development kits and third-party integrated development environments (IDEs). The microcontroller's 64-pin LQFP package allows for compact board designs and is suitable for space-constrained applications.

Whether you're designing industrial control systems, consumer electronics, or Internet of Things (IoT) devices, the NXP MK20DX64VLH7 microcontroller offers a reliable and powerful solution that can meet the demands of your next-generation embedded projects.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess