EN
  • EN
  • DE

MK20DX64VLK7

Part No MK20DX64VLK7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 80FQFP / ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 80-FQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 27x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Base Product Number MK20DX64
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935314758557
Standard Package 96
Win Source Part Number 1318738-MK20DX64VLK7
Ultra Librarian 3D Model Ultra Librarian MK20DX64VLK7 CAD Model

Description

The NXP MK20DX64VLK7 microcontroller is a highly capable, low-power device designed for a wide range of applications. This 32-bit microcontroller is part of the Kinetis K20 family and is built on the ARM Cortex-M4 core, offering users an excellent balance of performance, power efficiency, and peripheral integration.

Key Features

  • Core: ARM Cortex-M4 running at up to 100 MHz with DSP instructions and a Floating Point Unit (FPU) for computationally demanding applications.
  • Memory: Comes with 64 KB of RAM and 256 KB of flash memory, providing ample space for complex programs and data storage.
  • Communication Peripherals: Includes a variety of communication options such as multiple SPI, I2C, and UART interfaces, along with USB 2.0 Full-Speed/Device and CAN modules for versatile connectivity.
  • Analog Modules: Features several 16-bit analog-to-digital converters (ADCs), as well as analog comparators and a 12-bit digital-to-analog converter (DAC) to handle a range of analog signals.
  • Timers: Equipped with a mix of general-purpose timers, a real-time clock, and PWM modules, which are essential for precise timing and control tasks.
  • Input/Output: Offers up to 85 GPIO pins with interrupt capabilities, allowing for extensive interaction with external components.

Applications

The MK20DX64VLK7 is suited for a variety of applications, including but not limited to industrial control, medical systems, home automation, and IoT devices. Its robust set of features and connectivity options make it an ideal choice for designers looking for a microcontroller that can handle complex tasks while maintaining power efficiency.

Development Support

NXP supports the MK20DX64VLK7 with a comprehensive suite of development tools. This includes software libraries, development boards, and an integrated development environment (IDE), which together help to streamline the development process and reduce time to market for products using this microcontroller.

Package and Quality

The MK20DX64VLK7 is offered in a 80-pin LQFP package, ensuring a compact footprint for space-constrained applications. NXP's commitment to quality is evident in their rigorous testing and qualification processes, ensuring that each microcontroller meets the highest standards of reliability and performance.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess