EN
  • EN
  • DE

TDA8034T/C1,112

Part No TDA8034T/C1,112
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Active
Interface Analog
Voltage - Supply 3V, 5V
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Mounting Type Surface Mount
Base Product Number TDA8034
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 362685-TDA8034T/C1,112
Ultra Librarian 3D Model Ultra Librarian TDA8034T/C1,112 CAD Model

Description

The TDA8034T/C1,112 is a high-performance, low-power card interface IC designed by NXP Semiconductors, which is a leader in the smart card interface technology. This product is specifically engineered to facilitate communication between smart cards and readers, making it an indispensable component in the development of smart card applications such as banking, identification, and access control systems.

Key Features

  • Smart Card Interface: The TDA8034T/C1,112 supports various smart card standards, including ISO 7816, EMV 4.3, and GSM 11.11, ensuring compatibility with a wide range of smart card applications.
  • Low Power Consumption: With its power-saving features, the device is optimized for battery-powered systems, reducing the overall power consumption of the application.
  • Multiple Communication Protocols: The device is capable of handling T=0, T=1, and I2C communication protocols, offering flexibility in smart card communication.
  • Card Detection: Integrated card detection features allow for automatic activation and deactivation of the smart card, enhancing the security and user experience.
  • ESD Protection: The IC includes robust Electrostatic Discharge (ESD) protection, safeguarding the device from static damage during handling and operation.
  • Package: The TDA8034T/C1,112 is available in a small outline package (SO), which is suitable for space-constrained applications.

Applications

The versatility of the TDA8034T/C1,112 makes it ideal for a range of applications, including:

  • Point of Sale (POS) terminals
  • ATM machines
  • Identification systems
  • Access control devices
  • Public transportation systems

Technical Specifications

Some of the technical specifications of the TDA8034T/C1,112 include:

  • Supply Voltage: 2.7V to 6.0V
  • Operating Temperature: -25°C to +85°C
  • Package Type: SO-16
  • Lead-Free and RoHS Compliant

With its robust feature set and compliance with international standards, the TDA8034T/C1,112 from NXP is a reliable choice for developers looking to integrate smart card functionality into their products.

You May Also Be Interested in

Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Texas Instruments
PATTI / Interface
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7015 $61.6120
19+ $6.3190 $120.0610
29+ $6.1215 $177.5235
39+ $5.9240 $231.0360
51+ $5.7265 $292.0515
68+ $5.1340 $349.1120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess