EN
  • EN
  • DE

MK21DX256VLK5

Part No MK21DX256VLK5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 80FQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 80-FQFP (12x12)
Manufacturer NXP
Series Kinetis K20
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 60
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 20x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-FQFP (12x12)
Family Name MK21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 480
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884957-MK21DX256VLK5
Ultra Librarian 3D Model Ultra Librarian MK21DX256VLK5 CAD Model

Description

Introducing the NXP MK21DX256VLK5 Microcontroller

The NXP MK21DX256VLK5 is a state-of-the-art microcontroller designed to meet the demanding needs of modern embedded applications. This device is part of the Kinetis K2x USB microcontroller family based on the ARM® Cortex®-M4 core, offering exceptional performance, efficiency, and versatility.

Core Features

  • Processor: At the heart of the MK21DX256VLK5 is a powerful ARM Cortex-M4 core, running at up to 100MHz. This core features a Floating Point Unit (FPU) for efficient handling of computationally intensive applications.
  • Memory: The microcontroller comes with 256KB of flash memory and 64KB of RAM, providing ample space for complex programs and data storage.
  • Communication Interfaces: A range of communication options are available, including USB Full-/Low-Speed, multiple UARTs, SPI, I2C, and CAN interfaces, allowing for flexible connectivity solutions.

Advanced Integration

The MK21DX256VLK5 integrates various features to support a wide range of applications:

  • Multiple flexible power management modes, ensuring efficient operation and power saving for battery-powered devices.
  • Analog components such as a 16-bit ADC, 12-bit DAC, and analog comparators, providing excellent support for analog interfacing.
  • Timing and control enhancements with a variety of timers, PWM modules, and an RTC for precise event management.

Security and Reliability

Security is a critical aspect of modern microcontrollers, and the MK21DX256VLK5 addresses this with features like:

  • Hardware encryption support with AES, DES, and 3DES accelerators.
  • A Secure Digital Host Controller (SDHC) for secure data storage and transfer.
  • Watchdog and Low-Leakage Wakeup units for system integrity and reliability.

Development and Support

Developers can take advantage of comprehensive development tools and software support provided by NXP. This includes integrated development environments (IDEs) like MCUXpresso, IAR, and Keil, as well as extensive software libraries and real-time operating system (RTOS) support.

Whether you're developing an industrial control system, a medical device, or a sophisticated IoT solution, the NXP MK21DX256VLK5 microcontroller offers a robust platform to base your design on, combining high performance, extensive integration, and advanced security features.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $37.2538
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $403.3884 $403.3884
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess