EN
  • EN
  • DE

MK21FN1M0AVLQ12

Part No MK21FN1M0AVLQ12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M4 RISC 1MB Flash 3.3V 144-Pin LQFP Tray / IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 100
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 128K x 8
Supply Voltage - Operating 1.71 V to 3.6 V
Data Converters A/D 42x16b, D/A 2x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 1077508-MK21FN1M0AVLQ12
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MK21FN1M0
Introduction Date September 05, 2014
ECCN 3A991.a.2
Country of Origin China
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MK21FN1M0AVLQ12 CAD Model

Description

The NXP MK21FN1M0AVLQ12 is a high-performance, low-power microcontroller designed to cater to a wide range of applications, from industrial control systems to medical devices. This microcontroller is part of the Kinetis K series and is built on ARM Cortex-M4 architecture, which provides an excellent balance of efficiency and computing power.

Key Features:

  • Core: ARM Cortex-M4 Processor with Floating Point Unit (FPU), running at frequencies of up to 120 MHz.
  • Memory: Comes equipped with 1MB of flash memory and 256KB of RAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Multiple communication options including UART, SPI, I2C, and USB, ensuring versatile connectivity for various peripherals and devices.
  • Timers and Analog Interfaces: Features a range of timers, along with analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for precise control and measurement tasks.
  • Security and Integrity: Incorporates features such as a hardware random-number generator and a Cyclic Redundancy Check (CRC) module to enhance security and data integrity.
  • Power Efficiency: Supports multiple power modes including a low-power run mode and very-low-power stop mode, optimizing power consumption for battery-powered or energy-sensitive applications.
  • Packaging: Available in a 144-LQFP (Low Profile Quad Flat Package) which is suitable for space-constrained applications.

Applications:

The MK21FN1M0AVLQ12 microcontroller is versatile and can be used in various application areas such as:

  • Industrial Control Systems
  • Medical Devices
  • Automotive Control
  • Consumer Electronics
  • Internet of Things (IoT) Devices

With its robust feature set and flexible I/O options, the NXP MK21FN1M0AVLQ12 is an excellent choice for designers looking to create sophisticated and reliable products. Its integration of advanced control and connectivity features ensures that it can meet the demands of next-generation embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4165 $64.2495
7+ $17.5726 $123.0082
11+ $17.0235 $187.2585
15+ $16.4742 $247.1130
19+ $15.9251 $302.5769
25+ $14.2776 $356.9400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 610 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess