EN
  • EN
  • DE
  • IT

MK21FN1M0VLQ12

Part No MK21FN1M0VLQ12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP / MCU 32-bit ARM Cortex M4 RISC 1MB Flash 1.8V/2.5V/3.3V 144-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K20
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 100
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 42x16b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 788875-MK21FN1M0VLQ12
Popularity Medium
Supply and Demand Status Limited
Family Name MK21FN1M0
Introduction Date June 13, 2013
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MK21FN1M0VLQ12 CAD Model

Description

The NXP MK21FN1M0VLQ12 is a high-performance microcontroller designed for a wide range of applications, from industrial control systems to sophisticated medical devices. This versatile MCU is part of the Kinetis K series, which is known for its exceptional energy efficiency, connectivity features, and robust security capabilities.

Core Features:

  • ARM Cortex-M4 Core: At the heart of the MK21FN1M0VLQ12 is a powerful ARM Cortex-M4 processor with a clock speed of up to 120 MHz, providing ample computational power for complex tasks. It also includes a Floating Point Unit (FPU) for efficient handling of computations involving decimals.
  • Memory: The device boasts 1MB of flash memory and 128KB of SRAM, ensuring sufficient space for your application code and data storage needs.
  • Communication Interfaces: A variety of communication interfaces are supported, including USB OTG (On-The-Go), Ethernet, CAN, UART, SPI, and I2C, allowing for flexible integration with peripheral devices and network connectivity.

Additional Features:

  • Advanced Security: The MCU features a Cryptographic Acceleration and Assurance Module (CAAM) for secure data transfer and storage, along with a Random Number Generator (RNG) to support cryptographic functions.
  • Analog Modules: Equipped with multiple analog components, such as 16-bit ADCs, 12-bit DACs, and analog comparators, the MK21FN1M0VLQ12 is well-suited for processing analog signals in real-time applications.
  • Timers and Control: A variety of timers, including a PWM timer for motor control and a Real-Time Clock (RTC) for timekeeping, enhance the MCU's capabilities in timing-sensitive applications.
  • Low Power Consumption: The Kinetis K series is designed with energy efficiency in mind, featuring multiple power-saving modes to reduce energy consumption during idle periods.
  • Package: The MK21FN1M0VLQ12 comes in a 144-LQFP (Low Profile Quad Flat Package) that optimizes board space and is suitable for compact designs.

Whether you're developing an IoT device, a smart sensor, or a complex control system, the NXP MK21FN1M0VLQ12 microcontroller offers a blend of performance, power efficiency, and security features that make it an excellent choice for your next project.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.9635 $75.8540
8+ $15.5599 $124.4792
12+ $15.0736 $180.8832
16+ $14.5873 $233.3968
21+ $14.1012 $296.1252
28+ $12.6424 $353.9872
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess