EN
  • EN
  • DE

MK21FX512AVMD12

Part No MK21FX512AVMD12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description KINETIS K21: 120MHZ CORTEX-M4F M / * Microcontroller IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Active
Base Product Number MK21FX512
MSL Level Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1355874-MK21FX512AVMD12
Ultra Librarian 3D Model Ultra Librarian MK21FX512AVMD12 CAD Model

Description

Introducing the NXP MK21FX512AVMD12 Microcontroller

The NXP MK21FX512AVMD12 is a highly capable microcontroller designed to meet the needs of sophisticated and demanding applications. As part of the Kinetis K series, this device is built on the ARM Cortex-M4 core, offering users a perfect blend of high performance and power efficiency. This microcontroller is ideal for those seeking a robust platform for their embedded systems, with a focus on industrial control, Internet of Things (IoT), and medical applications.

Core Features

  • ARM Cortex-M4 Core: At the heart of the MK21FX512AVMD12 is a 32-bit ARM Cortex-M4 processor with a floating-point unit (FPU), running at frequencies of up to 120MHz. This core delivers exceptional computational performance, capable of handling complex algorithms and processing tasks.
  • Memory Capacity: The device comes with 512KB of flash memory and 128KB of RAM, providing ample space for application code and data storage. The generous memory size ensures smooth operation and the flexibility to handle large libraries and software stacks.
  • Advanced Connectivity: With a range of communication interfaces including USB, CAN, UART, SPI, and I2C, the MK21FX512AVMD12 offers versatile connectivity options for various peripherals and external devices.
  • Analog and Timing Features: It also boasts a variety of analog components such as multiple ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and timing peripherals like PWM (Pulse Width Modulation) channels, enabling precise control for real-time applications.
  • Low Power Consumption: The microcontroller is optimized for low-power operation, featuring multiple power modes to minimize energy usage during idle periods or when less processing power is required.

Development Support

The MK21FX512AVMD12 is supported by NXP's comprehensive suite of development tools, which includes software libraries, real-time operating systems (RTOS) support, and the MCUXpresso Integrated Development Environment (IDE). These tools streamline the development process, from initial prototyping to final product deployment, ensuring developers can fully leverage the capabilities of the microcontroller.

Applications

With its robust feature set, the MK21FX512AVMD12 is an excellent choice for a wide array of applications. It is particularly well-suited for industrial automation systems, IoT devices requiring complex processing and connectivity, and medical equipment needing precise and reliable control.

Overall, the NXP MK21FX512AVMD12 microcontroller is a versatile and powerful component that offers developers the performance, connectivity, and efficiency required for today's innovative electronic designs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6430 $66.5720
9+ $13.6558 $122.9022
14+ $13.2291 $185.2074
19+ $12.8024 $243.2456
24+ $12.3756 $297.0144
32+ $11.0954 $355.0528
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess