EN
  • EN
  • DE

MK22FX512AVMD12

Part No MK22FX512AVMD12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 512KB FLASH 144MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000331-MK22FX512AVMD12
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Kinetis K20
Package Tray
Core Processor ARM® Cortex®-M4
Speed 120MHz
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 144-LBGA
Ultra Librarian 3D Model Ultra Librarian MK22FX512AVMD12 CAD Model

Description

Introducing the NXP MK22FX512AVMD12 Microcontroller

The NXP MK22FX512AVMD12 is a high-performance microcontroller designed to meet the needs of sophisticated embedded applications. This device is part of the Kinetis K series, which is well-known for its advanced features, including the ARM Cortex-M4 core. This core provides the computational power necessary for demanding applications, with a floating-point unit (FPU) that enhances the performance of math-intensive operations.

With 512KB of flash memory and 128KB of RAM, the MK22FX512AVMD12 offers ample storage for complex programs and sufficient space for runtime data handling. The microcontroller operates at a maximum frequency of 120 MHz, ensuring quick processing and response times, which are crucial for real-time applications.

The MK22FX512AVMD12 is equipped with an array of connectivity options, including multiple UART, SPI, and I2C interfaces, enabling seamless communication with peripherals and other microcontrollers. Additionally, it features USB connectivity with an on-chip full-speed USB controller, making it an ideal choice for applications requiring USB communication.

For applications demanding robust security features, the MK22FX512AVMD12 delivers with its hardware encryption support. It includes a Random Number Generator Accelerator (RNGA), a Cyclic Redundancy Check (CRC) engine to ensure data integrity, and a Memory-Mapped Cryptographic Acceleration Unit (MMCAU) that provides acceleration for AES, DES, 3DES, SHA, MD5, and HMAC algorithms.

The device also shines in terms of analog capabilities, boasting multiple 16-bit ADCs, a 12-bit DAC, and analog comparators, making it an excellent choice for sensor interfacing and analog signal processing.

For developers, NXP offers comprehensive support, including development tools, software libraries, and the Processor Expert software, which simplifies configuration and accelerates development. The microcontroller is also supported by the NXP MQX real-time operating system, providing a robust platform for developing multitasking applications.

Overall, the NXP MK22FX512AVMD12 is a versatile and powerful microcontroller that can serve as the heart of a wide range of embedded systems, from industrial control to consumer electronics, ensuring reliability, efficiency, and performance.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4771 $58.4313
7+ $15.9812 $111.8684
10+ $15.4818 $154.8180
14+ $14.9824 $209.7536
18+ $14.4830 $260.6940
24+ $12.9848 $311.6352
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess