EN
  • EN
  • DE

MK26FN2M0VLQ18

Part No MK26FN2M0VLQ18
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series Kinetis K20
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 180MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 100
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 5x12b, 3x16b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name MK26FN2M0
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884979-MK26FN2M0VLQ18
Ultra Librarian 3D Model Ultra Librarian MK26FN2M0VLQ18 CAD Model

Description

NXP MK26FN2M0VLQ18 Microcontroller

The NXP MK26FN2M0VLQ18 is a high-performance microcontroller designed to meet the needs of sophisticated embedded applications. It is part of NXP's Kinetis K series, which is renowned for its integration of rich features and energy efficiency. This microcontroller is built on the ARM Cortex-M4 core, offering users a balanced combination of computational power and power conservation, making it ideal for both industrial and consumer applications.

Key Features:

  • Core: ARM Cortex-M4 running at up to 180 MHz with Floating Point Unit (FPU)
  • Memory: 2MB Flash and 256KB SRAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Includes a variety of communication features such as multiple SPI, I2C, UART, and CAN interfaces, enabling easy integration with peripheral devices and other microcontroller systems.
  • Connectivity: Equipped with USB 2.0 Full-Speed and Low-Speed OTG controller with on-chip transceiver and crystal-less operation capability.
  • Analog Modules: Features analog peripherals including multiple 16-bit ADCs, high-speed comparators, and operational amplifiers.
  • Timers: Comprehensive timing and control capabilities with multiple timer/PWM modules.
  • Security: Enhanced security features such as a hardware random-number generator and a Cryptographic Acceleration Unit supporting DES, 3DES, AES, SHA, and MD5 encryption algorithms.
  • Package: Available in a 144-LQFP package, providing a compact footprint for space-constrained applications.

The MK26FN2M0VLQ18 is designed to cater to a broad range of applications, including industrial control, medical systems, automotive, and Internet of Things (IoT) devices. Its rich set of peripherals and high-speed processing capabilities make it an excellent choice for designers looking to develop advanced and reliable systems. With its integrated power management system, developers can achieve an optimal balance between performance and power consumption, extending the lifetime of battery-operated devices.

Overall, the NXP MK26FN2M0VLQ18 microcontroller is a robust and versatile solution that delivers the performance needed for today's demanding embedded applications while providing the flexibility to meet future challenges.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7791 $63.5582
4+ $26.0752 $104.3008
6+ $25.2603 $151.5618
9+ $24.4455 $220.0095
11+ $23.6306 $259.9366
15+ $21.1861 $317.7915
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,709 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess