EN
  • EN
  • DE

MK30DX128VLL7

Part No MK30DX128VLL7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K30 Sub-Family | IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, SD, SPI, UART/USART
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
The number of I/O 70
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 32K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 38x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number MK30DX128
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1223907-MK30DX128VLL7
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK30DX128VLL7 CAD Model

Description

Overview of the NXP MK30DX128VLL7 Microcontroller

The NXP MK30DX128VLL7 microcontroller is a high-performance, low-power device designed to meet the needs of a wide range of embedded applications. As part of the Kinetis K30 family of microcontrollers, this device is built on the ARM® Cortex®-M4 core, offering users a blend of energy efficiency and processing power, with a floating-point unit (FPU) for enhanced computational capabilities.

Key Features

  • Core: ARM® Cortex®-M4 processor with a clock speed of up to 100 MHz, featuring a single-cycle fast multiply and hardware divide module, and an FPU for efficient processing of numerical computations.
  • Memory: 128 KB of flash memory and 16 KB of SRAM, providing ample space for application code and data storage.
  • Communication Interfaces: A rich set of communication features including multiple SPI, I2C, and UART interfaces, alongside USB 2.0 Full-Speed device/controller and Ethernet MAC for versatile connectivity options.
  • Timers and Control: Multiple flexible timers, PWM modules, and a 16-bit analog-to-digital converter (ADC) with configurable resolution, enabling precise control in various applications such as motor control and sensor interfacing.
  • Package: Available in a 100-pin LQFP package, which is suitable for space-constrained applications while still providing enough I/Os for complex tasks.
  • Operating Conditions: Designed to operate within a temperature range of -40°C to +105°C, making it ideal for industrial applications with harsh environmental conditions.
  • Power Efficiency: Multiple power-saving modes, including an ultra-low-power stop mode, help to reduce energy consumption and extend battery life in portable devices.
  • Security and Reliability: Features include a hardware random-number generator, cyclic redundancy check (CRC) validation, and external watchdog monitor to ensure data integrity and reliable operation.

Applications

The NXP MK30DX128VLL7 is well-suited for a variety of applications, including but not limited to industrial control systems, medical devices, smart metering, automotive systems, and consumer electronics. Its balance of power and efficiency, combined with robust communication and control features, make it a versatile choice for designers looking to create sophisticated and reliable embedded systems.

With its advanced architecture and comprehensive feature set, the MK30DX128VLL7 microcontroller is engineered to facilitate innovation and efficiency in today's demanding electronic designs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess