EN
  • EN
  • DE

PIC18F26K80T-I/SS

Part No PIC18F26K80T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity ECANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.6K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Part Number Series PIC18F26K80
Manufacturer Pack Quantity 2,100
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 801918-PIC18F26K80T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F26K80T-I/SS CAD Model

Description

Microchip Technology's PIC18F26K80T-I/SS Microcontroller

The PIC18F26K80T-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This MCU is a part of the PIC18F K80 family, which is specifically tailored for automotive and industrial applications that require sophisticated control and communication abilities.

Key Features:

  • Enhanced Mid-Range Core: With a 16-bit program word and an improved instruction set, the PIC18F26K80T-I/SS provides increased computational performance and a higher level of efficiency in program execution.
  • High Memory Capacity: It includes 64KB of flash memory, 4KB of RAM, and 1KB of EEPROM, which are essential for complex programs and data storage without the need for external components.
  • Integrated EUSART and MSSP Modules: These modules support serial communication via SPI, I2C, and RS-232/RS-485 protocols, making the MCU ideal for embedded systems requiring network connectivity.
  • 10-bit Analog-to-Digital Converter (ADC): The built-in ADC with up to 12 channels allows for precise analog signal measurement, critical for sensor interfacing and real-time data analysis.
  • Extended Temperature Range: Operating between -40°C to +125°C, the PIC18F26K80T-I/SS is designed to withstand harsh environments, ensuring reliable performance in automotive and industrial settings.
  • Flexible Oscillator Structure: A variety of internal and external oscillator options are available, including a precision PLL for USB operation, providing the flexibility needed for diverse application requirements.

Package and Quality:

The PIC18F26K80T-I/SS comes in a 28-pin SSOP (Shrink Small Outline Package) which offers a compact footprint while still providing ample I/O ports for interfacing with other components. The device is also available in industrial and extended temperature ranges, meeting the rigorous quality standards required for critical applications.

Applications:

This MCU is well-suited for a wide range of applications, including but not limited to automotive systems, industrial automation, smart sensors, and communication gateways. Its robust feature set ensures that designers have the tools necessary to create sophisticated and reliable systems.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8985 $55.2895
16+ $6.4809 $103.6944
24+ $6.2783 $150.6792
33+ $6.0758 $200.5014
43+ $5.8733 $252.5519
57+ $5.2657 $300.1449
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 773 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess