EN
  • EN
  • DE

TMS370C722FNT

Part No TMS370C722FNT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description 8-BIT MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Texas Instruments
Win Source Part Number 219486-TMS370C722FNT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS370C722FNT CAD Model

Description

The TMS370C722FNT is a sophisticated microcontroller unit (MCU) from Texas Instruments, renowned for its integration of advanced features and performance in a compact package. This MCU is part of the TMS370 family, which is specifically designed to meet the demands of automotive and industrial control systems. With its robust architecture and versatile capabilities, the TMS370C722FNT is an excellent choice for a wide range of applications.

Key Features

  • Core: The TMS370C722FNT is built around a high-performance 8-bit CPU that provides efficient processing capabilities, ensuring swift execution of complex instructions.
  • Memory: It comes equipped with 2KB of RAM and 32KB of on-chip ROM, providing ample space for code storage and data handling.
  • I/O Ports: The device features 33 I/O lines, which are highly configurable, allowing seamless interfacing with external devices and sensors.
  • Timer Functions: With an integrated multi-function timer system, this MCU can handle a variety of timing tasks, including pulse width modulation (PWM) for motor control and other precision timing requirements.
  • Serial Communication: The TMS370C722FNT supports serial communication via USART, enabling easy data exchange with peripheral devices and other microcontrollers.
  • Analog-to-Digital Converter: An 8-channel, 8-bit ADC is included, making it suitable for applications requiring analog signal processing.
  • Operating Voltage: It operates within a range of 4.5V to 5.5V, which is typical for many automotive and industrial applications.

Applications

The Texas Instruments TMS370C722FNT is particularly suited for automotive applications, including engine management systems, body control modules, and instrument clusters. Its robustness and reliability also make it ideal for industrial control systems, home appliances, and office automation where high integration and reliability are paramount.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TMS370C722FNT is designed to meet stringent quality standards, ensuring reliable performance in the demanding environments it is intended for. With Texas Instruments' reputation for excellence, users can trust the TMS370C722FNT to be a dependable core component of their systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess