EN
  • EN
  • DE

MK40DX128VMD10

Part No MK40DX128VMD10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K40 Sub-Family | IC MCU 32BIT 128KB FLASH 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
The number of I/O 98
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 32K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 42x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LBGA
Supplier Device Package 144-MAPBGA (13x13)
Family Part Number MK40DX128
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1223929-MK40DX128VMD10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK40DX128VMD10 CAD Model

Description

The NXP MK40DX128VMD10 microcontroller is a highly capable member of the Kinetis K40x family, designed to meet the demands of sophisticated embedded applications. This microcontroller is built on the ARM Cortex-M4 core, offering a blend of performance, power efficiency, and cutting-edge features, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics.

Key Features

  • Core: ARM Cortex-M4 CPU with DSP instructions, running at up to 100 MHz.
  • Memory: 128 KB of flash memory and 16 KB of SRAM, providing ample space for complex software applications and data buffers.
  • Communication Interfaces: Includes multiple communication options such as I2C, SPI, UART, and USB 2.0 OTG, ensuring versatile connectivity options for various peripherals and devices.
  • Analog Modules: Features several analog modules including a 16-bit ADC, a 12-bit DAC, and analog comparators, enabling precise measurement and control in embedded systems.
  • Timers: Equipped with a range of timing and control units like PWM, general-purpose timers, and a real-time clock for accurate event management and timekeeping.
  • Security: Boasts security features like a hardware random number generator and a cryptographic acceleration unit to ensure data protection and secure communications.
  • Power Efficiency: Offers multiple power-saving modes, including low-leakage stop and very low power run modes, making it suitable for battery-powered and energy-sensitive applications.

Applications

The NXP MK40DX128VMD10 is versatile enough to support a variety of applications. It's widely used in industrial control systems, medical devices, smart metering, automotive electronics, and IoT devices. Its rich set of features and connectivity options also make it an excellent choice for developing complex consumer electronics that require robust performance and low power consumption.

With its advanced architecture and comprehensive development support from NXP's software and tools, the MK40DX128VMD10 microcontroller offers a scalable, secure, and efficient solution for your next embedded design project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0051 $60.0204
10+ $12.3120 $123.1200
15+ $11.9271 $178.9065
21+ $11.5424 $242.3904
26+ $11.1577 $290.1002
35+ $10.0035 $350.1225
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess