EN
  • EN
  • DE

MK50DX256ZCLQ10

Part No MK50DX256ZCLQ10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP / MCU 32-bit ARM Cortex M4 RISC 256KB Flash 1.8V/2.5V/3.3V 144-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K50
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 100MHz
Connectivity EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 96
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 64K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 41x16b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 788897-MK50DX256ZCLQ10
Popularity Medium
Supply and Demand Status Limited
Family Name MK50DX256
Introduction Date February 28, 2012
ECCN 3A991.a.2
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MK50DX256ZCLQ10 CAD Model

Description

The NXP MK50DX256ZCLQ10 microcontroller is a highly capable and versatile processing unit designed for a wide range of applications. This microcontroller is part of the Kinetis K50 family and is built on ARM Cortex-M4 architecture, which provides a perfect blend of performance, power efficiency, and peripheral set for various embedded systems.

Key Features:

  • CPU: ARM Cortex-M4 core with DSP instructions, running at a frequency of up to 100 MHz, which provides ample computational power for complex algorithms and control systems.
  • Memory: 256 KB of Flash memory and 64 KB of RAM, offering substantial space for application code and data storage.
  • Communication Interfaces: Includes a variety of communication peripherals such as multiple UARTs, SPI, I2C modules, and USB 2.0 Full-speed/low-speed Device, ensuring connectivity with a wide array of external devices.
  • Analog Modules: Features several 16-bit analog-to-digital converters (ADCs) with differential inputs, analog comparators, and a 12-bit digital-to-analog converter (DAC), making it ideal for precision analog signal processing.
  • Timing and Control: Equipped with multiple timers, PWM modules, and a real-time clock for accurate timing and control tasks.
  • Security and Integrity: Incorporates features such as a hardware random-number generator, CRC module, and flash memory protection to ensure system security and data integrity.
  • Power Efficiency: Supports various power-saving modes, which are crucial for battery-operated devices, allowing for efficient power management.
  • Packages: Available in a 144-LQFP package, which is suitable for PCB designs with space constraints.

The NXP MK50DX256ZCLQ10 is engineered to support a broad spectrum of applications, including industrial control, medical devices, smart metering, and IoT devices. Its robust feature set and powerful ARM Cortex-M4 core enable developers to create sophisticated and reliable products with reduced development time and cost.

Whether you are designing an advanced motor control system, a sensitive data acquisition unit, or an innovative wearable device, the NXP MK50DX256ZCLQ10 provides the performance, connectivity, and reliability required to meet the demands of your application.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess