EN
  • EN
  • DE

MK60DN256VLL10R

Part No MK60DN256VLL10R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series Kinetis K60
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 66
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 33x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name MK60DN256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927223-MK60DN256VLL10R
Ultra Librarian 3D Model Ultra Librarian MK60DN256VLL10R CAD Model

Description

Product Overview: NXP MK60DN256VLL10R Microcontroller

The NXP MK60DN256VLL10R is a high-performance microcontroller unit (MCU) from the Kinetis K60 100 MHz MCU family, designed for a wide range of applications that require advanced features and robust operation. This microcontroller is built on the ARM Cortex-M4 core, which provides an excellent balance between power efficiency and processing capability, making it a popular choice for industrial control, medical devices, and smart metering applications.

Key Features

  • CPU: ARM Cortex-M4 with a frequency of up to 100 MHz, featuring a Floating Point Unit (FPU) for efficient handling of computations.
  • Memory: Comes equipped with 256 KB of flash memory and 64 KB of RAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Includes a variety of communication options such as multiple SPI, I2C, UART, and CAN interfaces, enabling seamless integration with other components in a system.
  • Digital and Analog Peripherals: Features numerous digital and analog peripherals including timers, ADCs, DACs, and PWMs for versatile control and sensing capabilities.
  • Connectivity: Offers Ethernet and USB connectivity for networked applications and easy interfacing with computers and other USB devices.
  • Package: Available in a 100 LQFP (Low Quad Flat Package) that is designed for easy mounting on printed circuit boards.
  • Temperature Range: Operates within an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Power Efficiency: Incorporates power-saving modes such as low-power operation and various sleep modes to optimize energy consumption.

Applications

The versatility and advanced features of the NXP MK60DN256VLL10R make it an ideal choice for a variety of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Medical Equipment
  • Smart Metering
  • Home Automation
  • Automotive Electronics
  • Internet of Things (IoT) Devices

With its powerful ARM Cortex-M4 core, extensive memory, and a wide array of peripherals and connectivity options, the MK60DN256VLL10R MCU from NXP is a reliable and flexible solution for complex and demanding applications.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9149 $69.5745
11+ $11.4174 $125.5914
16+ $11.0607 $176.9712
22+ $10.7038 $235.4836
28+ $10.3470 $289.7160
38+ $9.2767 $352.5146
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,681 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess