EN
  • EN
  • DE

MK60DN256ZVLQ10

Part No MK60DN256ZVLQ10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K60 Sub-Family Data Sheet | IC MCU 32BIT 256KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 100
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 42x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number MK60DN256
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 1223952-MK60DN256ZVLQ10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK60DN256ZVLQ10 CAD Model

Description

The NXP MK60DN256ZVLQ10 is a high-performance microcontroller designed to meet the needs of sophisticated embedded applications. It is part of NXP's Kinetis K60 family of microcontrollers, which are built on the ARM Cortex-M4 core. This product offers a perfect blend of low power consumption and robust processing capabilities, making it an ideal choice for industrial control, medical systems, and IoT applications.

Key Features:

  • Core: ARM Cortex-M4 processor featuring a Floating Point Unit (FPU) operating at up to 100 MHz.
  • Memory: 256 KB of flash memory and 64 KB of RAM, providing ample space for complex applications and data storage.
  • Performance: DSP instruction capabilities and an FPU for optimized computation, suitable for numeric-intensive applications.
  • Communication Interfaces: Multiple communication options including Ethernet, USB, CAN, SPI, I2C, and UART, allowing for versatile connectivity.
  • Timers: A variety of timers including PWM, general-purpose, and low-power timers to suit a wide range of timing and control tasks.
  • Analog Modules: Integrated analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and analog comparators.
  • Security: Features such as a hardware random-number generator and a cryptographic acceleration unit to ensure secure data handling.
  • Package: Available in a 144-LQFP package, providing a compact footprint for space-constrained applications.
  • Operating Conditions: Designed to operate within a temperature range of -40°C to +105°C, ensuring reliability under extreme conditions.

Applications:

The MK60DN256ZVLQ10 is versatile enough to fit a wide range of applications due to its rich set of features. It is particularly well-suited for:

  • Industrial control systems
  • Medical devices
  • Home automation
  • Smart energy management
  • Automotive control units
  • Flight control systems

With its robust feature set and flexible I/O options, the NXP MK60DN256ZVLQ10 microcontroller is a powerful and reliable solution for your advanced embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess