EN
  • EN
  • DE

MK70FN1M0VMJ15R

Part No MK70FN1M0VMJ15R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLSH 256MAPPBGA / ARM® Cortex®-M4 Kinetis K70 Microcontroller IC 32-Bit Single-Core 150MHz 1MB (1M x 8) FLASH 256-MAPPBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K70
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O 128
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 71x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 256-LBGA
Supplier Device Package 256-MAPPBGA (17x17)
Base Product Number MK70FN1M0
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1339146-MK70FN1M0VMJ15R
Ultra Librarian 3D Model Ultra Librarian MK70FN1M0VMJ15R CAD Model

Description

NXP MK70FN1M0VMJ15R Microcontroller

The NXP MK70FN1M0VMJ15R is a high-performance microcontroller designed for demanding applications that require a rich set of features and connectivity options. This microcontroller is part of the Kinetis K70 family and is built on the ARM Cortex-M4 core, offering a perfect blend of energy efficiency and processing power.

Key Features:

  • Core: ARM Cortex-M4 running at up to 150MHz, with Floating Point Unit (FPU) for efficient computations and DSP instructions for signal processing tasks.
  • Memory: 1MB of flash memory and 128KB of SRAM, providing ample space for complex applications and data handling.
  • Graphics LCD Controller: Supports up to XGA resolution, enabling the creation of sophisticated user interfaces with high-quality visual displays.
  • Connectivity: A wide array of communication interfaces including Ethernet, USB 2.0 Full-/High-Speed, CAN, UART, SPI, I2C, and more, for versatile connectivity options.
  • Analog Modules: Integrated analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and analog comparators to handle various analog signals within embedded systems.
  • Timers and PWM: Multiple timing and control peripherals including a real-time clock, multiple general-purpose timers, and PWM controllers for precise control over peripherals and actuators.
  • Security and Integrity: Features such as a Cryptographic Acceleration Unit, Random Number Generator, and Memory Protection Unit to ensure data security and system integrity.
  • Low Power Consumption: Multiple power-saving modes to ensure optimal energy efficiency for battery-powered or energy-sensitive applications.

The MK70FN1M0VMJ15R is ideal for a variety of applications, including industrial control, medical devices, smart grid infrastructure, and portable devices. Its robust feature set allows developers to create complex and reliable systems while minimizing power consumption and maximizing performance.

With its advanced architecture and comprehensive feature set, the NXP MK70FN1M0VMJ15R microcontroller is a powerful solution for your next embedded design project, offering the performance and flexibility needed to meet the challenges of today's high-tech market.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess