Product Overview: NXP MKE17Z256VLL7 Microcontroller
The NXP MKE17Z256VLL7 is a highly capable microcontroller designed to meet the needs of various embedded applications. Part of NXP's Kinetis E series, this MCU is built on the ARM Cortex-M0+ processor, offering a perfect balance between performance and power consumption.
Key Features:
- Core: ARM Cortex-M0+ CPU operating at up to 72 MHz.
- Memory: 256KB flash memory and 32KB RAM, providing ample space for complex applications and data storage.
- Communication Interfaces: Includes multiple communication options such as I2C, SPI, and UART for versatile connectivity with peripherals.
- Timers: Multiple flexible timers including a PWM module for precise control over motor operations and other time-sensitive tasks.
- Analog Modules: Features analog-to-digital converters (ADCs) and a digital-to-analog converter (DAC) for interfacing with analog sensors and devices.
- Package: Available in a 100-pin LQFP package, which is suitable for space-constrained applications.
- Operating Voltage: Supports a wide range of supply voltages from 2.7V to 5.5V, making it versatile for various power environments.
- Security and Reliability: Includes a hardware random-number generator and cyclic redundancy check (CRC) module to ensure data integrity and security.
Applications:
The MKE17Z256VLL7 is designed for a wide range of applications, including but not limited to:
- Industrial Control Systems
- Automotive Electronics
- Consumer Electronics
- Internet of Things (IoT) Devices
- Smart Metering
- Healthcare Devices
Why Choose the MKE17Z256VLL7?
With its robust feature set, the NXP MKE17Z256VLL7 microcontroller is an excellent choice for designers looking for a cost-effective yet powerful MCU. Its energy-efficient design and processing capabilities make it ideal for a variety of embedded systems that require reliable performance in a compact footprint. Whether you are developing an industrial control system or an innovative consumer product, the MKE17Z256VLL7 provides the flexibility, connectivity, and security features necessary to bring your project to life.