EN
  • EN
  • DE

MKL16Z32VFM4

Part No MKL16Z32VFM4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0+
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 28
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 1.71 V to 3.6 V
Data Converters A/D - 16bit, D/A - 12bit
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 32-QFN (5x5)
Win Source Part Number 1077629-MKL16Z32VFM4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MKL16Z32VFM4 CAD Model

Description

Product Overview: NXP MKL16Z32VFM4 Microcontroller

The NXP MKL16Z32VFM4 is a high-performance microcontroller unit (MCU) from the Kinetis L series, which is designed to deliver exceptional energy efficiency and processing capability. This MCU is based on the ARM Cortex-M0+ processor, the most energy-efficient ARM processor available, making it an ideal choice for a wide range of applications, including industrial control, medical systems, and smart metering.

Key Features

  • Core: ARM Cortex-M0+ processor at up to 48 MHz
  • Memory: 32KB flash memory and 4KB RAM, providing ample space for complex applications
  • Energy Efficiency: Features multiple flexible low-power modes, including an ultra-low-power stop mode
  • Analog Modules: Includes high-precision analog modules with a 12-bit ADC, a 12-bit DAC, and analog comparators
  • Timing and Control: Comprehensive timing and control capabilities with multiple timer/PWM modules
  • Communication Interfaces: Offers a range of communication options such as I2C, SPI, and UART for versatile connectivity
  • Package: Available in a 32-QFN package, optimized for space-constrained applications

Performance and Integration

The MKL16Z32VFM4 MCU is designed to balance performance with power consumption, achieving up to 48 MHz of CPU speed while maintaining low power usage. Its integration of a robust set of peripherals and memory configurations allows for a reduction in system cost and complexity, providing a compact yet powerful solution for embedded systems.

Development and Support

Developers can take advantage of NXP's comprehensive software and hardware development tools to facilitate rapid prototyping and development. The MCU is supported by a range of development platforms, including the Freedom development platform and NXP's MCUXpresso Software and Tools, which include an integrated development environment (IDE), configuration tools, and software development kits (SDKs).

Applications

The versatility of the MKL16Z32VFM4 MCU makes it suitable for a diverse array of applications. Its low power consumption and rich feature set are particularly well-suited for portable devices, edge nodes in IoT deployments, and energy-sensitive applications where efficiency is paramount.

With its robust design and comprehensive feature set, the NXP MKL16Z32VFM4 MCU is a smart choice for developers looking to create efficient, high-performance embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3721 $60.6978
42+ $2.7669 $116.2098
65+ $2.6805 $174.2325
90+ $2.5941 $233.4690
116+ $2.5075 $290.8700
155+ $2.2481 $348.4555
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,880 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess