EN
  • EN
  • DE

MKL16Z32VLH4

Part No MKL16Z32VLH4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 64LQFP / MCU 32-bit ARM Cortex M0+ RISC 32KB Flash 1.8V/2.5V/3.3V 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis KL1
Packaging Tray
Core Processor ARM Cortex-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D - 16bit, D/A - 12bit
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 788930-MKL16Z32VLH4
Popularity Medium
Supply and Demand Status Limited
Family Name MKL16Z32
Introduction Date May 11, 2013
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MKL16Z32VLH4 CAD Model

Description

NXP MKL16Z32VLH4 Microcontroller

The NXP MKL16Z32VLH4 microcontroller is a remarkable piece of technology designed for efficiency and performance in embedded systems. This microcontroller, part of the Kinetis L series, features a 32-bit ARM Cortex-M0+ core, combining the benefits of a robust architecture with low power consumption, making it an ideal choice for a wide range of applications.

Key Features

  • Core: ARM Cortex-M0+ processor, running at a frequency of up to 48MHz.
  • Memory: 32KB flash memory and 8KB RAM provide ample space for program storage and efficient operation.
  • Power Efficiency: Multiple flexible power modes including an ultra-low-power mode, ensuring extended battery life for portable devices.
  • Communication Interfaces: Includes a variety of communication options such as I2C, SPI, UART/USART, enabling easy integration with peripheral devices.
  • Analog Modules: Features analog components like a 12-bit ADC, a 12-bit DAC, and analog comparators, catering to a broad range of sensor and analog interfacing requirements.
  • Timers: Multiple timing and control functions with PWM capability for accurate event timing and motor control.
  • Package: Available in a compact 64-LQFP package, which is suitable for space-constrained applications.
  • Operating Temperature: Supports an extended temperature range, making it reliable for industrial applications.
  • Development Support: Compatible with a range of development tools and software, including NXP's own MCUXpresso IDE and software development kit (SDK) for rapid development and debugging.

Applications

The NXP MKL16Z32VLH4 microcontroller is versatile and can be employed in various sectors, including industrial control, consumer electronics, Internet of Things (IoT) devices, and medical applications. Its robust feature set ensures that whether you are designing a smart sensor, a wearable device, or a sophisticated control system, the MKL16Z32VLH4 provides a reliable, scalable solution that meets the demands of modern embedded design.

Conclusion

In summary, the NXP MKL16Z32VLH4 is a powerful and efficient microcontroller that offers an optimal balance between performance and power consumption, enhanced by a rich set of features. Its adaptability and strong support ecosystem make it a top choice for engineers and developers looking to create innovative and responsive embedded systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5144 $54.1728
27+ $3.7042 $100.0134
42+ $3.5884 $150.7128
58+ $3.4727 $201.4166
75+ $3.3569 $251.7675
100+ $3.0096 $300.9600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,224 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess