EN
  • EN
  • DE

MKL16Z64VFM4

Part No MKL16Z64VFM4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0+
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 28
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 1.71 V to 3.6 V
Data Converters A/D - 16bit, D/A - 12bit
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 32-QFN (5x5)
Win Source Part Number 1077631-MKL16Z64VFM4
Family Name MKL16Z64
Introduction Date August 15, 2013
ECCN 3A991.a.2
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MKL16Z64VFM4 CAD Model

Description

The NXP MKL16Z64VFM4 is a versatile and powerful microcontroller that belongs to the Kinetis L series, designed for low-power applications. It is built on the ARM Cortex-M0+ processor, providing an excellent balance between performance and energy efficiency. This microcontroller is ideal for designers who require an optimized solution for cost-sensitive, energy-conscious, and space-constrained projects.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz.
  • Memory: 64KB of flash memory and 16KB of SRAM, which is ample for a variety of applications.
  • Communication: Rich set of communication features including I2C, SPI, UART, and USB 2.0 Full Speed.
  • Analog Modules: Equipped with analog comparators, multiple ADC channels (12-bit resolution), and DAC support.
  • Timers: Multiple flexible timers, including a Real-Time Clock, for various timing requirements.
  • Energy Efficiency: Features multiple power modes, including a very low power stop mode, to ensure minimal power consumption.
  • Packages: Available in a 32-pin QFN package, perfect for space-constrained applications.
  • Operating Temperature: Designed to operate within the industrial temperature range of -40°C to +85°C.

Applications:

The MKL16Z64VFM4 is suitable for a wide range of applications, particularly where power efficiency and space are critical. It is commonly used in:

  • Portable medical devices
  • Low-power sensor networks
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Battery-operated gadgets
  • Wearable technology

Development Support:

NXP supports the MKL16Z64VFM4 with a comprehensive suite of development tools, including software libraries, development boards, and the MCUXpresso IDE, which provides a full-featured development environment. This support helps to streamline the development process, from initial design through to final production.

With its integration of advanced features and low-power operation, the NXP MKL16Z64VFM4 microcontroller is an excellent choice for engineers looking to create sophisticated and power-conscious designs.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1712 $51.7120
24+ $4.2431 $101.8344
37+ $4.1105 $152.0885
51+ $3.9779 $202.8729
66+ $3.8453 $253.7898
88+ $3.4475 $303.3800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess