EN
  • EN
  • DE

MKL17Z256VMP4

Part No MKL17Z256VMP4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M0+ RISC 256KB Flash 1.8V/2.5V/3.3V 64-Pin MAP-BGA Tray | IC MCU 32BIT 256KB FLASH 64BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 54
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 20x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LFBGA
Supplier Device Package 64-MAPBGA (5x5)
Manufacturer Pack Quantity 640
MSL Level 3 (168 Hours)
Win Source Part Number 732641-MKL17Z256VMP4
Family Name MKL17Z256
Introduction Date September 08, 2014
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2030
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MKL17Z256VMP4 CAD Model

Description

Product Overview: NXP MKL17Z256VMP4 Microcontroller

The NXP MKL17Z256VMP4 is a highly capable microcontroller designed to meet the needs of sophisticated embedded applications. As part of the energy-efficient Kinetis L series, this device is built on the ARM® Cortex®-M0+ processor and is optimized for low-power operation without sacrificing performance.

Key Features

  • Core: ARM® Cortex®-M0+ CPU running at up to 48 MHz.
  • Memory: 256 KB flash memory and 32 KB RAM provide ample storage for complex applications and buffering requirements.
  • Communication Interfaces: Includes a variety of options such as I2C, SPI, UART, and USB 2.0 Full-Speed for versatile connectivity.
  • Analog Components: Features a 12-bit ADC, 12-bit DAC, analog comparators, and voltage reference for precise analog signal processing.
  • Timers: Multiple flexible timers including a PWM timer for accurate timekeeping and event management.
  • Power Efficiency: Multiple power modes, including a very low power stop mode, ensure energy efficiency for battery-powered applications.
  • Packages: Available in a 64-QFP package, suitable for space-constrained applications.
  • Operating Temperature: Designed to operate between -40°C and 105°C, making it suitable for extreme environments.

Applications

The NXP MKL17Z256VMP4 is versatile enough to be used in a wide range of applications, from consumer electronics to industrial control systems. Its low-power capabilities make it ideal for portable and battery-powered devices, such as wearable technology, medical monitoring devices, and smart sensors. Additionally, its robust set of communication interfaces allows for its use in IoT devices, where connectivity and low power consumption are paramount.

Development Support

Developers can take advantage of NXP's comprehensive suite of development tools for the MKL17Z256VMP4, including software libraries, development boards, and the MCUXpresso Software and Tools. This ecosystem simplifies the development process, enabling rapid prototyping and streamlined progression to production.

Overall, the NXP MKL17Z256VMP4 is a powerful and flexible microcontroller that offers an excellent balance of low power consumption and high performance, making it a top choice for designers looking to create efficient, reliable, and cost-effective products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4596 $52.2172
17+ $6.1207 $104.0519
26+ $5.9295 $154.1670
35+ $5.7382 $200.8370
46+ $5.5469 $255.1574
61+ $4.9731 $303.3591
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess