EN
  • EN
  • DE

MKL24Z32VLH4

Part No MKL24Z32VLH4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description KL24 Sub-Family Data Sheet | IC MCU 32BIT 32KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
The number of I/O 50
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 4K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 14x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MKL24Z32
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1223991-MKL24Z32VLH4
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MKL24Z32VLH4 CAD Model

Description

The NXP MKL24Z32VLH4 is a feature-rich microcontroller designed for low-power, portable applications. It is part of the energy-efficient Kinetis L series based on the ARM Cortex-M0+ processor, which offers a compelling blend of processing power, enhanced peripherals, and energy-saving capabilities. This microcontroller is an ideal choice for designers looking to develop products for the Internet of Things (IoT), consumer electronics, industrial control, and a wide range of battery-operated devices.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48 MHz, offering a balanced approach to power and performance efficiency.
  • Memory: Comes with 32KB of flash memory and 4KB of RAM, suitable for handling complex code and buffering data.
  • Energy Efficiency: Features multiple power modes, including a very low power run and stop modes, to optimize energy consumption.
  • Analog Modules: Equipped with a variety of analog components such as a 12-bit ADC, a 12-bit DAC, and high-speed analog comparators, enhancing its capability to process analog signals.
  • Communication Interfaces: Includes a range of communication options like I2C, SPI, and UART, allowing for versatile connectivity with peripheral devices.
  • Timers: Multiple flexible timers including a 6-channel timer/PWM, real-time clock, and periodic interrupt timers.
  • Package: Available in a 64 LQFP package, providing a compact footprint for space-constrained applications.
  • Operating Conditions: Can operate within a temperature range of -40°C to +105°C, making it robust for harsh environments.

Applications:

The NXP MKL24Z32VLH4 microcontroller is versatile and can be used in a variety of applications such as:

  • Wearable devices
  • Wireless sensors
  • Healthcare monitoring systems
  • Home automation
  • Portable instrumentation
  • Industrial control systems

With its combination of low power consumption, processing power, and rich set of peripherals, the NXP MKL24Z32VLH4 is a solid choice for developers aiming to create efficient and reliable products for today's connected world.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7990 $53.1860
33+ $3.1172 $102.8676
50+ $3.0198 $150.9900
69+ $2.9224 $201.6456
89+ $2.8249 $251.4161
119+ $2.5327 $301.3913
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 253 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess