EN
  • EN
  • DE

MKL26Z256VLL4

Part No MKL26Z256VLL4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / MCU 32-bit ARM Cortex M0+ RISC 256KB Flash 1.8V/2.5V/3.3V 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis KL2
Packaging Tray
Core Processor ARM Cortex-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LIN, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 80
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D - 16bit, D/A - 12bit
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 788934-MKL26Z256VLL4
Popularity Medium
Supply and Demand Status Limited
Family Name MKL26Z256
Introduction Date April 18, 2013
ECCN 3A991.a.2
Country of Origin China , Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MKL26Z256VLL4 CAD Model

Description

Product Overview: NXP MKL26Z256VLL4 Microcontroller

The NXP MKL26Z256VLL4 microcontroller is a remarkable piece of technology that is part of the energy-efficient Kinetis L series, designed for low-power applications. Built on the ARM Cortex-M0+ processor, the MKL26Z256VLL4 offers an optimal balance of performance and power consumption, making it an ideal choice for a wide range of applications such as consumer electronics, industrial control, and Internet of Things (IoT) devices.

Key Features

  • Core: ARM Cortex-M0+ processor, running at a frequency of up to 48 MHz.
  • Memory: 256 KB flash memory and 32 KB RAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Includes a variety of communication options such as SPI, I2C, UART, and USB 2.0 Full Speed, ensuring easy integration with peripheral devices.
  • Timers: Multiple flexible timers, including a Real-Time Clock, for scheduling events and managing time-sensitive tasks.
  • Analog Modules: Equipped with a 12-bit ADC, a 12-bit DAC, and analog comparators, delivering precise measurement and control capabilities.
  • Power Efficiency: Features multiple power-saving modes, including a very-low-power stop mode and a low-leakage wakeup unit, to minimize energy consumption.
  • Package: Available in a 100-pin LQFP package, providing a compact footprint for space-constrained applications.

Performance and Integration

The MKL26Z256VLL4 microcontroller offers a blend of performance and integration that accelerates development cycles and reduces system costs. With its rich set of peripherals and low power operation, it allows designers to create highly integrated and power-efficient products.

Applications

Given its features, the MKL26Z256VLL4 is particularly well-suited for portable medical devices, gaming accessories, energy management systems, and smart meters. Its low-power capabilities also make it an excellent choice for battery-operated devices, ensuring longer battery life and reduced maintenance.

Development Support

NXP provides extensive support for the MKL26Z256VLL4 with software libraries, development tools, and reference designs, enabling rapid prototyping and development. This ecosystem ensures that engineers can maximize the capabilities of the microcontroller and bring innovative products to market quickly.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4733 $56.8398
13+ $7.7730 $101.0490
20+ $7.5301 $150.6020
28+ $7.2872 $204.0416
36+ $7.0443 $253.5948
48+ $6.3156 $303.1488
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess