EN
  • EN
  • DE

MK02FN128VFM10

Part No MK02FN128VFM10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 128KB (128K x 8) FLASH 32-HVQFN (5x5)
Manufacturer NXP
Series Kinetis K02
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 100MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM
Number of I/O 26
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 12x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount, Wettable Flank
Package 32-VFQFN Exposed Pad
Case / Package 32-HVQFN (5x5)
Family Name MK02FN128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884928-MK02FN128VFM10
Ultra Librarian 3D Model Ultra Librarian MK02FN128VFM10 CAD Model

Description

Product Overview: NXP MK02FN128VFM10 Microcontroller

The NXP MK02FN128VFM10 is a highly capable microcontroller designed to cater to a wide range of applications, particularly in the fields of industrial control, automotive systems, and IoT devices. Part of the Kinetis K series, this microcontroller is built on ARM Cortex-M4 core technology, ensuring a perfect blend of power efficiency and performance.

Key Features:

  • Core: ARM Cortex-M4 CPU with a frequency of up to 100 MHz, providing a robust processing platform with floating-point unit (FPU) for computationally demanding applications.
  • Memory: Comes with 128 KB of flash memory and 16 KB of RAM, enabling efficient handling of code and data storage for complex tasks.
  • Communication Interfaces: Features a variety of communication options including I2C, SPI, UART/USART, which allow for flexible connectivity with peripheral devices.
  • Input/Output: Boasts multiple GPIOs that can be configured for a range of functions, supporting the diverse needs of embedded systems.
  • Analog Capabilities: Equipped with analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for precise signal processing and control tasks.
  • Timers: Offers a range of timing and control capabilities with its multiple timer/PWM channels.
  • Power Efficiency: Designed for low-power operation with multiple power-saving modes, making it ideal for battery-powered or energy-sensitive applications.

Package and Quality:

The MK02FN128VFM10 is available in a compact 32-QFN package, which is suitable for space-constrained applications. It meets the stringent quality standards expected of NXP products, ensuring reliability and longevity in the field.

Development Support:

NXP provides extensive support for the MK02FN128VFM10 through its software development kits (SDKs), integrated development environments (IDEs), and a robust ecosystem of development boards. This ensures that engineers can quickly start developing applications and leverage the full potential of the microcontroller.

Applications:

With its rich set of features, the NXP MK02FN128VFM10 is an excellent choice for a wide array of applications, including but not limited to home automation, sensor networks, motor control systems, and portable medical devices. Its flexibility and performance make it a go-to solution for engineers looking for a reliable and capable microcontroller.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6131 $52.9048
19+ $5.4262 $103.0978
29+ $5.2566 $152.4414
40+ $5.0870 $203.4800
51+ $4.9175 $250.7925
69+ $4.4088 $304.2072
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess