EN
  • EN
  • DE

S9S12P64J0MFT

Part No S9S12P64J0MFT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48QFN / MCU 16-bit HCS12 CISC 64KB Flash 5V Automotive 48-Pin QFN EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HCS12
Packaging Tray
Core Processor HCS12
Core Size 16-Bit
Speed 32MHz
Connectivity CAN, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 4K x 8
Supply Voltage 1.72 V ~ 5.5 V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-QFN-EP (7x7)
Win Source Part Number 793787-S9S12P64J0MFT
Popularity Medium
Supply and Demand Status Balance
Family Name S9S12P64J0
Introduction Date June 06, 2009
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian S9S12P64J0MFT CAD Model

Description

The NXP S9S12P64J0MFT microcontroller is a highly integrated device designed for automotive and industrial applications requiring robust operation and a rich set of features. As part of NXP's HCS12 family, this microcontroller offers a perfect blend of scalability, performance, and reliability, making it an ideal choice for complex and demanding tasks.

At the heart of the S9S12P64J0MFT lies a 16-bit HCS12 core, which operates at a frequency of up to 50MHz, providing the computational power necessary for real-time processing. This microcontroller comes equipped with 64KB of on-chip flash memory, ensuring ample space for application code and data storage, along with 4KB of RAM for efficient data handling and processing.

The device features a wide range of peripherals that enhance its functionality and ease of use. These include multiple serial communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C, which allow for seamless integration with other components and peripherals within a system. The inclusion of an 8-channel 12-bit analog-to-digital converter (ADC) makes the S9S12P64J0MFT suitable for sensor interfacing and data acquisition applications.

For robust control applications, the microcontroller offers an array of timers, including an 8-channel timer module, a 4-channel PWM (Pulse Width Modulation) module, and a Real-Time Interrupt timer. These timing features are essential for precise control and measurement tasks commonly found in automotive control systems, motor control, and industrial automation.

Safety and reliability are paramount in the design of the S9S12P64J0MFT, as evidenced by its integrated watchdog timer and low voltage detection mechanisms. These features ensure stable operation under varying conditions and safeguard the system against potential faults.

With its 112-pin LQFP (Low-profile Quad Flat Package) form factor, the S9S12P64J0MFT is not only powerful but also space-efficient, making it a versatile choice for space-constrained applications. Whether you're developing for automotive engine control, body electronics, or sophisticated industrial systems, the NXP S9S12P64J0MFT microcontroller provides a reliable and flexible platform to build upon.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5556 $57.3336
13+ $7.8405 $101.9265
20+ $7.5955 $151.9100
28+ $7.3505 $205.8140
36+ $7.1055 $255.7980
48+ $6.3704 $305.7792
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess