EN
  • EN
  • DE

MKL36Z128VMC4

Part No MKL36Z128VMC4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 128KB FLASH 121MAPBGA  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 121-MAPBGA (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KL3
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O 84
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D - 16bit; D/A - 12bit
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 121-LFBGA
Supplier Device Package 121-MAPBGA (8x8)
Base Product Number MKL36Z128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935325728557
Standard Package 348
Win Source Part Number 1184238-MKL36Z128VMC4
Ultra Librarian 3D Model Ultra Librarian MKL36Z128VMC4 CAD Model

Description

The NXP MKL36Z128VMC4 is a versatile and powerful microcontroller designed for a wide range of applications. This 32-bit MCU is part of the energy-efficient Kinetis L series based on the ARM Cortex-M0+ core, which offers exceptional performance along with low power consumption. The MKL36Z128VMC4 is an ideal choice for designers focusing on smart energy, automation, consumer, and industrial applications.

Key Features

  • Core: ARM Cortex-M0+ processor, running at frequencies of up to 48 MHz.
  • Memory: 128 KB flash memory and 16 KB RAM, providing ample space for complex applications.
  • Communication Interfaces: Includes a range of options such as I2C, SPI, UART, and USB 2.0 Full Speed, allowing for versatile connectivity.
  • Analog Modules: Features multiple 16-bit SAR ADCs, analog comparators, and a DAC for analog integration.
  • Timers: Equipped with various timing peripherals including a Real-Time Clock, multiple-channel PWM, and general-purpose timers.
  • Power Efficiency: Supports multiple power modes, including a low-power run mode and a very-low-power stop mode, to optimize energy consumption.
  • Package: Available in a compact 64 QFN package, suitable for space-constrained applications.

Performance and Integration

The MKL36Z128VMC4 combines the processing capability of the ARM Cortex-M0+ core with extensive built-in peripherals to facilitate system integration and reduce the need for external components. This integration not only saves on board space but also helps to lower system costs and improve reliability.

Development Support

NXP provides comprehensive development support for the MKL36Z128VMC4 with its software and hardware tools. Developers can take advantage of the NXP MCUXpresso Software and Development Environment, which includes an SDK, IDE, and configuration tools. For hardware debugging and prototyping, compatible development boards and kits are readily available.

Applications

The microcontroller's rich feature set and low-power capabilities make it well-suited for applications such as IoT devices, wearable technology, smart sensors, and low-power industrial controls. Its robust design and support for a wide temperature range also make it a reliable choice for harsh-environment applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.0909 $98.1818
3+ $40.2798 $120.8394
4+ $39.0210 $156.0840
6+ $37.7623 $226.5738
7+ $36.5035 $255.5245
10+ $32.7273 $327.2730
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 348 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess