EN
  • EN
  • DE

MKL43Z256VMP4

Part No MKL43Z256VMP4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 64MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-MAPBGA (5x5)
Manufacturer NXP
Series Kinetis KL4
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O 50
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 16x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LFBGA
Case / Package 64-MAPBGA (5x5)
Family Name MKL43Z256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 640
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885074-MKL43Z256VMP4
Ultra Librarian 3D Model Ultra Librarian MKL43Z256VMP4 CAD Model

Description

The NXP MKL43Z256VMP4 is a high-performance microcontroller unit (MCU) that belongs to the energy-efficient Kinetis L series. This device is tailored for a wide range of applications, including industrial control, medical systems, smart metering, and wearable devices. With its ARM Cortex-M0+ core, the MKL43Z256VMP4 delivers a perfect balance between power consumption and processing capability.

Key Features

  • CPU: ARM Cortex-M0+ processor, running at frequencies of up to 48MHz.
  • Memory: 256KB flash memory and 32KB RAM, supporting complex applications and reducing the need for external memory components.
  • Power Efficiency: Multiple power modes including low leakage stop mode, ensuring energy efficiency for battery-powered applications.
  • Timers: A variety of timing and control functions with multiple timer/PWM modules.
  • Analog Modules: Integrated analog modules including ADCs, DACs, and analog comparators, facilitating a wide range of sensor and signal processing tasks.
  • Communication Interfaces: Comprehensive set of communication interfaces such as I2C, SPI, UART, and USB, providing excellent connectivity options.
  • Package: 64-LQFP package, offering a compact footprint for space-constrained applications.

Advanced Integration

The MKL43Z256VMP4 MCU is designed with advanced integration features to reduce system complexity and development time. Its flexible memory options, including a FlexMemory feature, allow for easy upgrades and memory expansion without the need for external components. The device also integrates a Secure Digital Host Controller (SDHC) for SD card communication, further enhancing its capabilities for data logging and storage applications.

Development Support

NXP provides comprehensive development support for the MKL43Z256VMP4 with software libraries, development tools, and reference designs. The MCU is supported by NXP's MCUXpresso SDK, which includes driver libraries, middleware, and real-time operating system (RTOS) kernels. Developers can also take advantage of the MCUXpresso IDE and Config Tools to streamline development and bring products to market faster.

With its robust feature set and development ecosystem, the NXP MKL43Z256VMP4 MCU is an ideal choice for designers looking to create efficient, low-power, and feature-rich applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4929 $58.4361
22+ $5.3276 $117.2072
34+ $5.1610 $175.4740
47+ $4.9946 $234.7462
60+ $4.8281 $289.6860
81+ $4.3286 $350.6166
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess