EN
  • EN
  • DE

MKL82Z128VLK7

Part No MKL82Z128VLK7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80FQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series Kinetis KL8
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity I2C, SPI, UART/USART, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 56
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 12x16b; D/A 1x6b, 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Base Product Number MKL82Z128
Standard Package 96 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 851816-MKL82Z128VLK7
Ultra Librarian 3D Model Ultra Librarian MKL82Z128VLK7 CAD Model

Description

NXP MKL82Z128VLK7 Microcontroller

The NXP MKL82Z128VLK7 microcontroller is a high-performance, low-power, 32-bit MCU designed to meet the needs of sophisticated embedded applications. It is part of the Kinetis L series, which is built on the ARM® Cortex®-M0+ processor, offering a perfect blend of energy efficiency and processing capability.

Key Features:

  • Core: ARM® Cortex®-M0+ processor running at up to 75 MHz.
  • Memory: 128 KB flash memory and 16 KB RAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Includes a variety of communication options such as SPI, I2C, UART, and USB, enabling easy integration with a wide range of peripherals and systems.
  • Analog Modules: Comes with high-quality analog modules like 12-bit ADCs, 12-bit DACs, analog comparators, and voltage reference, which facilitate precise analog signal processing.
  • Timers: Multiple flex-timers, real-time clock, and periodic interrupt timers to manage timing tasks efficiently.
  • Security: Features a hardware random number generator and CRC modules to support secure data transfer and integrity checks.
  • Power Efficiency: Designed for low-power operation with several power-saving modes to extend battery life in portable devices.
  • Package: Available in an 80-pin LQFP package, suitable for space-constrained applications.
  • Operating Temperature Range: Can operate within the industrial temperature range, making it reliable under various environmental conditions.

This microcontroller is an ideal choice for a range of applications, including industrial control, consumer electronics, Internet of Things (IoT) devices, and medical instrumentation. Its rich set of features and low power consumption make it particularly well-suited for portable and battery-powered applications where energy efficiency is crucial.

Developers can take advantage of NXP's comprehensive software and hardware tools to accelerate the development process. The MKL82Z128VLK7 is supported by the MCUXpresso software and development environment, which includes an extensive suite of tools such as SDKs, IDE, and configuration tools to streamline your product development.

With its robust design and versatile features, the NXP MKL82Z128VLK7 microcontroller stands out as a reliable and powerful core for your next embedded project.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7948 $51.1792
10+ $10.4983 $104.9830
15+ $10.1702 $152.5530
21+ $9.8421 $206.6841
27+ $9.5141 $256.8807
36+ $8.5299 $307.0764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,324 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess