EN
  • EN
  • DE

MKM34Z256VLQ7

Part No MKM34Z256VLQ7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP / ARM® Cortex®-M0+ Kinetis KM Microcontroller IC 32-Bit Single-Core 75MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KM
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 75MHz
Connectivity I²C, SPI, UART/USART
Peripherals DMA, LCD, WDT
Number of I/O 99
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 16x16b, 4x24b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number MKM34Z256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1354675-MKM34Z256VLQ7
Ultra Librarian 3D Model Ultra Librarian MKM34Z256VLQ7 CAD Model

Description

Introducing the NXP MKM34Z256VLQ7 Microcontroller

The NXP MKM34Z256VLQ7 is a versatile and powerful microcontroller that serves as an ideal solution for a wide range of industrial and consumer applications. This microcontroller is a part of NXP's Kinetis M series, which is renowned for its robust performance and reliability in demanding environments.

Key Features:

  • Core: At the heart of the MKM34Z256VLQ7 is an ARM Cortex-M0+ core, which operates at a frequency of up to 75 MHz. This efficient core provides the perfect balance between power consumption and processing capability, making it suitable for energy-sensitive applications.
  • Memory: The microcontroller comes equipped with 256 KB of flash memory and 32 KB of RAM. This generous memory allocation allows for complex program execution and data storage without the need for external memory components.
  • Communication Interfaces: A variety of communication interfaces are included, such as multiple SPI, I2C, and UART modules, ensuring seamless integration with peripheral devices and other microcontrollers.
  • Analog Features: The device boasts an array of analog features, including a 16-bit ADC (Analog-to-Digital Converter) with multiple channels, which provides precise measurement capabilities for sensor data acquisition.
  • Timers and Control: With multiple timer modules, including a Real-Time Clock (RTC), the MKM34Z256VLQ7 can handle time-sensitive tasks efficiently. PWM (Pulse Width Modulation) modules are also available for motor control and other variable output applications.
  • Security and Integrity: Security features such as a Cryptographic Acceleration Unit, Random Number Generator, and CRC (Cyclic Redundancy Check) modules ensure data integrity and secure communications.
  • Low Power Modes: The microcontroller supports various low power modes, which enable significant power savings and extend battery life in portable devices.

Applications:

The MKM34Z256VLQ7 is designed to meet the needs of a broad spectrum of applications. It is particularly suited for IoT devices, smart sensors, industrial control systems, home automation, and portable medical devices, where efficiency and reliability are paramount.

With its robust set of features, the NXP MKM34Z256VLQ7 microcontroller offers developers the flexibility to innovate and create sophisticated systems that meet the evolving needs of technology. Whether you are developing the next generation of smart devices or enhancing industrial automation, the MKM34Z256VLQ7 provides a solid foundation for your projects.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1011 $60.6066
14+ $8.2880 $116.0320
22+ $8.0291 $176.6402
30+ $7.7701 $233.1030
39+ $7.5111 $292.9329
52+ $6.7341 $350.1732
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess