EN
  • EN
  • DE

MKV10Z128VFM7

Part No MKV10Z128VFM7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 75MHz 128KB (128K x 8) FLASH 32-HVQFN (5x5)
Manufacturer NXP
Series Kinetis KV
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 75MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, WDT
Number of I/O 28
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 2x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount, Wettable Flank
Package 32-VFQFN Exposed Pad
Case / Package 32-HVQFN (5x5)
Family Name MKV10Z12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885089-MKV10Z128VFM7
Ultra Librarian 3D Model Ultra Librarian MKV10Z128VFM7 CAD Model

Description

The NXP MKV10Z128VFM7 is a high-performance microcontroller unit (MCU) designed for motor control and digital power conversion applications. It is part of the Kinetis V Series MCUs that are built on the ARM Cortex-M0+ processor. This device is optimized for cost-sensitive applications requiring low-power consumption and processing efficiency.

Key Features

  • Core: ARM Cortex-M0+ CPU running at up to 75 MHz
  • Memory: 128 KB flash memory, 16 KB RAM
  • Timers: Multiple FlexTimers, PITs, and an LPTMR for a wide range of timing and control tasks
  • ADC: 16-bit analog-to-digital converter with high-speed conversion rates and differential input capability
  • Communication Interfaces: Includes SPI, I2C, and UART for versatile peripheral connectivity
  • Motor Control PWM: High-resolution PWM with dedicated motor control features for efficient and precise motor operation
  • Package: 32-pin QFN package, suitable for space-constrained applications
  • Voltage Range: 2.7V to 5.5V operation to accommodate various power supply configurations
  • Temperature Range: -40°C to +105°C operational temperature range for reliability in harsh environments

Applications

The MKV10Z128VFM7 is ideal for a variety of applications, particularly those focused on motor control such as electronic speed controllers (ESC), brushless DC (BLDC) motor applications, and digital power conversion, including switch-mode power supplies (SMPS). Its robust feature set also makes it suitable for industrial automation, home appliances, HVAC systems, and automotive applications.

Development Support

NXP offers comprehensive development support for the MKV10Z128VFM7 MCU with its software and hardware tools. This includes the Kinetis Software Development Kit (SDK), which provides software drivers, middleware, and sample code to accelerate application development. Additionally, NXP's Motor Control Development Suite can help designers optimize motor control systems for efficiency and performance.

With its blend of performance, low power consumption, and integration, the NXP MKV10Z128VFM7 is a versatile and reliable microcontroller that meets the needs of sophisticated electronic designs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess