EN
  • EN
  • DE

MKV10Z128VLH7

Part No MKV10Z128VLH7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series Kinetis KV
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 75MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, WDT
Number of I/O 54
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 2x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MKV10Z128
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 851668-MKV10Z128VLH7
Ultra Librarian 3D Model Ultra Librarian MKV10Z128VLH7 CAD Model

Description

The NXP MKV10Z128VLH7 is a versatile 32-bit microcontroller that is part of the Kinetis V Series designed specifically for motor control and digital power conversion applications. This powerful MCU is built on the ARM Cortex-M0+ core, operating at speeds of up to 75 MHz, providing the perfect balance between performance and power efficiency.

Key Features

  • Core: ARM Cortex-M0+ processor, running at a frequency of up to 75 MHz.
  • Memory: Features 128 KB of flash memory and 16 KB of SRAM, providing ample space for complex applications.
  • Timers: Includes a variety of timing and control functions with multiple 16-bit and 32-bit timers, along with a high-resolution timer for precise motor control.
  • Analog Modules: Comes with comprehensive analog peripherals including multiple 16-bit analog-to-digital converters (ADCs), a 12-bit digital-to-analog converter (DAC), and high-speed comparators, enabling efficient management of various sensor inputs.
  • Communication Interfaces: Provides a rich set of communication features such as multiple UARTs, SPI, I2C modules, and CAN bus support, facilitating easy integration into a wide range of systems.
  • PWM: Equipped with a FlexTimer module for motor control, offering a wide range of PWM outputs for precise motor operation.
  • Supply Voltage: Operates within a 2.7V to 5.5V range, accommodating various power supply configurations.
  • Package: Available in an 64-pin LQFP package, ensuring a compact footprint for space-constrained applications.

Applications

The MKV10Z128VLH7 is ideal for a diverse set of applications within the industrial and consumer markets. It excels in motor control systems such as BLDC (brushless DC), PMSM (permanent magnet synchronous motor), and ACIM (alternating current induction motor) applications. Additionally, it is well-suited for digital power conversion, including power supplies, inverters, and LED lighting systems.

Development Support

To facilitate development, NXP offers a comprehensive suite of tools for the MKV10Z128VLH7, including software libraries, development boards, and real-time debugging solutions. The MCU is supported by NXP's MCUXpresso IDE and software development kit (SDK), as well as third-party tools, enabling developers to rapidly prototype and deploy their applications.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess