EN
  • EN
  • DE

MKV11Z64VLH7

Part No MKV11Z64VLH7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 75MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KV
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 75MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, WDT
Number of I/O 54
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 2x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MKV11Z64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935324965557
Standard Package 160
Win Source Part Number 1079016-MKV11Z64VLH7
Ultra Librarian 3D Model Ultra Librarian MKV11Z64VLH7 CAD Model

Description

NXP MKV11Z64VLH7 Microcontroller

The NXP MKV11Z64VLH7 is a high-performance, low-power microcontroller designed to meet the needs of a wide range of industrial and automotive applications. As part of the Kinetis V Series, this MCU is optimized for motor control and digital power conversion, making it an ideal choice for engineers looking to develop advanced systems in these domains.

At the heart of the MKV11Z64VLH7 is a 32-bit ARM Cortex-M0+ core that operates at a frequency of up to 75 MHz. This core is known for its energy efficiency, which enables the microcontroller to deliver robust performance while minimizing power consumption. The device comes with 64 KB of flash memory and 16 KB of SRAM, providing ample space for application code and data storage.

One of the standout features of this MCU is its rich set of peripherals. It includes a FlexTimer module for PWM generation, which is essential for precise motor control. Additionally, it offers multiple communication interfaces, including UART, SPI, and I2C, enabling easy integration with other components in a system. The MKV11Z64VLH7 also has a 12-bit ADC for accurate analog sensing, making it suitable for applications that require real-time monitoring of various parameters.

For safety-critical applications, the MKV11Z64VLH7 is equipped with a variety of safety features. These include a hardware CRC module to ensure data integrity, as well as an independent watchdog and a peripheral watchdog for system reliability. The device also supports multiple power modes, allowing developers to optimize energy consumption based on the application's operational requirements.

The MCU is housed in an 64-LQFP package, which not only provides a compact footprint but also ensures compatibility with a range of PCB designs. NXP provides comprehensive software support for the MKV11Z64VLH7, including the MCUXpresso SDK and IDE, which help speed up development and reduce time to market.

In conclusion, the NXP MKV11Z64VLH7 is a versatile and efficient microcontroller that is well-suited for motor control and digital power applications. With its powerful ARM core, extensive peripheral set, and robust safety features, it offers a reliable solution for engineers looking to create sophisticated and energy-efficient systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4980 $52.4900
12+ $8.6138 $103.3656
18+ $8.3446 $150.2028
25+ $8.0754 $201.8850
33+ $7.8062 $257.6046
43+ $6.9987 $300.9441
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,031 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess