EN
  • EN
  • DE
  • IT

MM912G634CV2AP

Part No MM912G634CV2AP
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description Integrated S12 Based Relay Driver with LIN | IC MCU 16BIT 48KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Applications Automotive
Core Processor S12
Program Memory Type FLASH (48kB)
Controller Series HCS12
Date RAM Size 2K x 8
Interface LIN, SCI
The number of I/O 9
Supply Voltage (V) 2.25V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number MM912G634
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1224758-MM912G634CV2AP
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM912G634CV2AP CAD Model

Description

The MM912G634CV2AP is a highly integrated device from NXP Semiconductors, designed for automotive applications, particularly in the field of engine management and motor control. This advanced system-in-package (SiP) combines an HCS12 microcontroller with a SMARTMOS analog control IC, providing a versatile and compact solution for automotive designers.

Key Features:

  • Integrated System: The MM912G634CV2AP incorporates an HCS12 microcontroller and a SMARTMOS analog IC in a single package, enabling sophisticated control strategies with fewer components.
  • Robust Performance: With its wide operating temperature range and advanced features tailored for automotive environments, this product is designed to perform reliably under harsh conditions.
  • Advanced Motor Control: The device is optimized for controlling a variety of motor types, making it suitable for applications such as fuel pumps, fans, and other actuators.
  • Programmability: The HCS12 microcontroller core allows for custom programming, providing flexibility to meet specific application requirements.
  • Connectivity: The MM912G634CV2AP supports a range of communication interfaces, including CAN, SPI, and LIN, facilitating easy integration into automotive networks.
  • Power Management: The integrated SMARTMOS technology offers advanced power management capabilities, ensuring efficient operation and reduced power consumption.

Applications:

The MM912G634CV2AP is ideal for a variety of automotive applications where robust control and integration are key. It is particularly well-suited for:

  • Engine Management Systems
  • Electric Motor Control
  • Automotive Body Control
  • Vehicle Network Systems

Quality and Reliability:

As with all NXP products, the MM912G634CV2AP is manufactured to the highest quality standards, with rigorous testing to ensure performance and reliability. Automotive-grade qualification ensures that this SiP can withstand the demanding conditions of automotive applications, providing a dependable solution for vehicle manufacturers.

For more detailed information, datasheets, and technical support, visit the NXP Semiconductors official website or contact their customer support team.

You May Also Be Interested in

Unitrode
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $9.3280
Bridgetek Pte Ltd.
IC EVE4 RES TOUCH 64VQFN
Need more? Email Us
Microchip Technology
IC EMBEDDED CTLR
Lowest to $6.0508
Sipex Corporation
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
Lowest to $13.9311
Rochester Electronics
INTERRUPT CONTROLLER, 80C86; 80C
Lowest to $11.2958
Infineon Technologies
SLB9670 - OPTIGA EMBEDDED SECURI
Lowest to $84.7523
Infineon Technologies
IC EEPROM 256BYTE CHIP
Need more? Email Us
Infineon Technologies
USB Super Speed Hubs
Lowest to $27.9260

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess