EN
  • EN
  • DE
  • IT

MM912H634CM1AER2

Part No MM912H634CM1AER2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC 64KS12 LIN2XLS/HS ISENSE / High Reliability Power Switches IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Applications Automotive
Core Processor S12
Program Memory Type FLASH (64 kB)
Controller Series HCS12
RAM Size 6K x 8
Interface LIN, SCI
Number of I/O 9
Operating Supply Voltage 2.25 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 48-LQFP Exposed Pad
Manufacturer Package 48-LQFP-EP (7x7)
Win Source Part Number 788995-MM912H634CM1AER2
Popularity Medium
Supply and Demand Status Balance
Family Name MM912H634
Introduction Date March 16, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MM912H634CM1AER2 CAD Model

Description

Product Overview: MM912H634CM1AER2

The MM912H634CM1AER2 is a highly integrated device from NXP Semiconductors, designed to cater to the demanding requirements of the automotive industry. This product is part of NXP's extensive portfolio of microcontrollers that combine robust performance with advanced features to deliver superior functionality and reliability.

Key Features

  • Integrated System Basis Chip (SBC): The MM912H634CM1AER2 integrates a System Basis Chip, which provides power management and control, enhancing the overall system efficiency and reducing the complexity of power supply design.
  • Dual Die Architecture: This device features a dual die architecture, with one die dedicated to the microcontroller and the other to the SBC. This ensures optimal performance and safety, as it allows for independent operation and monitoring.
  • High-Performance Microcontroller: At its core, the MM912H634CM1AER2 boasts a high-performance microcontroller unit (MCU) that is capable of executing complex computations and control tasks with ease.
  • Advanced Analog Features: The product includes an array of analog features such as Analog-to-Digital Converters (ADCs), timers, and communication interfaces, which are essential for automotive applications that require precise sensor data processing and real-time control.
  • Enhanced Safety Functions: Safety is paramount in automotive applications, and the MM912H634CM1AER2 comes with built-in safety functions that comply with industry safety standards, ensuring reliable operation under various conditions.
  • Automotive Grade: As an automotive-grade product, it is designed to withstand the harsh conditions of automotive environments, including wide temperature ranges and vibrations.

Applications

The MM912H634CM1AER2 is ideal for a range of automotive applications, such as body control modules, sensor interfaces, and motor control systems. Its robust design and advanced features make it particularly well-suited for applications that require high reliability and precision.

Technical Specifications

  • Package: LQFP-64
  • Operating Temperature Range: -40°C to +125°C
  • Supply Voltage Range: 5.5V to 27V
  • 16-bit Microcontroller Core
  • Multiple Communication Interfaces (CAN, LIN, SPI)

In conclusion, the MM912H634CM1AER2 from NXP is a versatile and reliable microcontroller solution that offers the performance and features necessary for modern automotive applications. Its integration of a System Basis Chip and dual die architecture make it a standout product for designers looking to enhance system reliability and efficiency.

You May Also Be Interested in

Bridgetek Pte Ltd.
IC EVE4 RES TOUCH 64VQFN
Need more? Email Us
Unitrode
DUAL MARKED (5962-9326501MCA)
Need more? Email Us
STMicroelectronics
IC BLDC CTLR STM32 48VFQFPN
Lowest to $6.6660
Infineon Technologies
USB Super Speed Hubs
Lowest to $27.9260
Sipex Corporation
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $11.8002
Infineon Technologies
ELIC EXTENDED LINE CARD INTERFAC
Lowest to $36.8198
Infineon Technologies
IC USB TYPE C CCG4 40QFN
Lowest to $4.0036
Unitrode
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $9.3280
Microchip Technology
IC CRYPTO TPM LPC 28TSSOP
Lowest to $0.9755

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1004 $66.6024
15+ $9.1083 $136.6245
22+ $8.8237 $194.1214
31+ $8.5391 $264.7121
40+ $8.2545 $330.1800
53+ $7.4007 $392.2371
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess