EN
  • EN
  • DE

MMA1250KEGR2

Part No MMA1250KEGR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 5G ANALOG 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Accelerometer Z Axis ±5g 50Hz 16-SOIC
Manufacturer NXP
Series Automotive, AEC-Q100, MMA
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name MMA12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9960
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927460-MMA1250KEGR2
Ultra Librarian 3D Model Ultra Librarian MMA1250KEGR2 CAD Model

Description

Product Overview: NXP MMA1250KEGR2

The NXP MMA1250KEGR2 is a sophisticated, yet robust, surface-mount micro-machined accelerometer designed for a broad range of applications. This high-performance device is part of NXP's reputable portfolio of motion sensors, offering reliable and accurate tilt, shock, and vibration sensing in a compact form factor.

At the heart of the MMA1250KEGR2 is a capacitive sensing element that provides a signal proportional to the acceleration forces applied to the device. This enables the accelerometer to measure both dynamic acceleration (e.g., vibration or sudden movement) and static acceleration (e.g., gravity for tilt sensing). The sensing element's unique design allows for excellent stability over time and temperature, making the MMA1250KEGR2 a dependable choice for critical applications.

The device operates on a single supply voltage, ranging from 2.7V to 5.25V, which allows for integration into a variety of systems without the need for complex power management. Additionally, it features a self-test capability that verifies the mechanical and electrical integrity of the sensor with a simple electrical command, enhancing system reliability.

The MMA1250KEGR2 offers a signal conditioned, ratio-metric analog output, which varies proportionally with acceleration. This analog output can be easily interfaced with analog-to-digital converters (ADCs) for further signal processing or directly connected to microcontrollers with built-in ADCs, facilitating a straightforward integration into digital systems.

Engineered for durability, the MMA1250KEGR2 is encapsulated in a robust, low-profile SOIC-8 package that provides mechanical protection and ensures a high level of integration. This packaging, along with a wide operating temperature range of -40°C to +105°C, makes the MMA1250KEGR2 suitable for automotive applications, industrial controls, and other harsh environments where reliable performance is paramount.

In summary, the NXP MMA1250KEGR2 is a versatile and reliable accelerometer that offers precise motion sensing capabilities. It is an ideal component for engineers looking to add tilt, shock, and vibration detection to their designs, with the added benefits of easy integration and long-term stability.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.9504
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess