EN
  • EN
  • DE

MMA5106NDIKGWR2

Part No MMA5106NDIKGWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER DSI2.5 16QFN / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number MMA51
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345982-MMA5106NDIKGWR2
Ultra Librarian 3D Model Ultra Librarian MMA5106NDIKGWR2 CAD Model

Description

Product Overview: MMA5106NDIKGWR2 by NXP

The MMA5106NDIKGWR2 is a state-of-the-art accelerometer designed and manufactured by NXP Semiconductors, a global leader in automotive and industrial solutions. This advanced sensor is part of NXP's MMA series, known for providing high-performance motion sensing in a compact form factor.

Key Features

  • High Sensitivity: The MMA5106NDIKGWR2 offers high sensitivity, making it capable of detecting even the slightest movements with precision.
  • Wide Range: It features a wide dynamic range, which allows it to measure both high and low g-force values efficiently, suitable for a variety of applications.
  • Low Voltage Operation: Designed to operate at low voltages, this accelerometer is energy efficient, making it ideal for battery-powered devices.
  • Robust Design: The device is built to withstand harsh conditions, ensuring reliable performance in challenging environments.
  • Compact Size: Its small footprint allows for easy integration into space-constrained designs without compromising on functionality.

Applications

The MMA5106NDIKGWR2 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Automotive systems for vehicle dynamics, rollover detection, and impact sensing
  • Industrial equipment monitoring for predictive maintenance and vibration analysis
  • Consumer electronics such as gaming controllers, personal navigation devices, and fitness trackers
  • Medical devices that require motion tracking and fall detection capabilities

Technical Specifications

The accelerometer operates within a specified temperature range and meets industry standards for reliability and performance. It is available in a surface-mount package that is compatible with standard PCB assembly processes, facilitating easy manufacturing and integration.

Conclusion

The MMA5106NDIKGWR2 by NXP is an exceptional choice for designers and engineers who require a reliable, sensitive, and versatile accelerometer for their next project. Its combination of performance, efficiency, and compact size makes it a top contender in the world of motion sensors.

You May Also Be Interested in

STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess