EN
  • EN
  • DE

MMA5106NDKGCWR2

Part No MMA5106NDKGCWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER DSI2.5 16QFN / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number MMA5106
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346006-MMA5106NDKGCWR2
Ultra Librarian 3D Model Ultra Librarian MMA5106NDKGCWR2 CAD Model

Description

The NXP MMA5106NDKGCWR2 is a state-of-the-art accelerometer sensor designed for precision motion and position tracking in a variety of applications. This high-performance sensor is part of NXP's reputable portfolio of motion sensing solutions that cater to the growing demand for advanced and reliable motion detection in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Measurement Range: The MMA5106NDKGCWR2 offers a wide measurement range, making it suitable for capturing both high and low acceleration forces with excellent accuracy.
  • Sensitivity: It boasts a high sensitivity level, providing precise readings for even the slightest movements, which is crucial for applications requiring detailed motion analysis.
  • Low Power Consumption: Designed with power efficiency in mind, this sensor operates on low power, extending the battery life of portable devices.
  • Advanced Signal Processing: The sensor integrates advanced signal processing features that help filter out noise and reduce data processing requirements for the host system.
  • Robust Design: NXP's MMA5106NDKGCWR2 is built to withstand harsh conditions, making it reliable for use in environments with extreme temperatures, vibrations, or other challenging conditions.
  • Interface Compatibility: It comes with a user-friendly interface that is compatible with most microcontrollers, facilitating easy integration into existing systems.

Applications

The versatility of the NXP MMA5106NDKGCWR2 makes it an ideal choice for a broad range of applications. It is particularly well-suited for:

  • Automotive safety systems, such as electronic stability control and crash detection
  • Industrial machine monitoring, ensuring equipment operates within safe parameters
  • Consumer electronics, enhancing the user experience in gaming and virtual reality applications
  • Medical devices, where precise motion tracking is essential for diagnostics and treatment

Overall, the NXP MMA5106NDKGCWR2 accelerometer sensor represents a blend of performance, durability, and versatility, making it a top choice for designers and engineers looking to incorporate reliable motion sensing capabilities into their projects.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess